EN
  • EN
  • DE

HD74LS374P-E-Q

Part No HD74LS374P-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962908-HD74LS374P-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS374P-E-Q CAD Model

Description

The HD74LS374P-E-Q is an octal D-type flip-flop with 3-state outputs manufactured by Renesas Electronics. This device is designed for high-performance memory buffer registers and similar applications requiring high-speed and low-power dissipation. It features eight flip-flops with a common clock and output enable control, allowing for efficient parallel storage and retrieval of data.

Applications

  • Memory Buffer Registers
  • Address Latches
  • Data Bus Buffers
  • Microprocessor Systems
  • Industrial Control Systems

Features

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops in a single package.
  • 3-State Outputs: Provides 3-state outputs for connection to a bus-oriented system.
  • High-Speed Operation: Offers fast propagation delays suitable for high-frequency applications.
  • Low Power Dissipation: Operates with low power consumption, making it energy-efficient.
  • Common Clock and Output Enable: Features a common clock and output enable control for simplified operation.
  • Positive Edge-Triggered Clock: Data is entered on the positive-going edge of the clock pulse.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing its versatility.

Benefits

  • Efficient Data Storage: Provides efficient parallel storage and retrieval of data.
  • Bus-Oriented Compatibility: Easily interfaces with bus-oriented systems through 3-state outputs.
  • High-Speed Performance: Enables high-speed operation for demanding applications.
  • Reduced Power Consumption: Minimizes power consumption, contributing to energy savings.
  • Simplified System Design: Simplifies system design with common clock and output enable controls.
  • Enhanced Data Integrity: Ensures data integrity with positive edge-triggered clocking.
  • Versatile Application: Suitable for a wide range of applications due to its broad operating voltage range.

Technical Specifications

The HD74LS374P-E-Q is part of the 74LS series. It operates with a supply voltage typically at 5V. The propagation delay is approximately 15ns. It is available in a DIP (Dual In-Line Package). The operating temperature range is typically 0°C to +70°C.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess