EN
  • EN
  • DE

HD6433663A71FP

Part No HD6433663A71FP
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 710281-HD6433663A71FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD6433663A71FP CAD Model

Description

The HD6433663A71FP is a microcontroller unit (MCU) manufactured by Renesas Electronics. This MCU is part of the H8/300H family, known for its robust architecture and suitability for a wide range of embedded control applications. The 'FP' suffix typically indicates a specific package type, often a flat package, designed for surface mounting.

Applications

  • Industrial control systems
  • Automotive electronics
  • Motor control
  • Consumer electronics
  • Robotics

Features

  • H8/300H CPU core
  • On-chip ROM (details vary depending on specific configuration)
  • On-chip RAM (details vary depending on specific configuration)
  • Timers/counters
  • Serial communication interfaces (UART, SCI)
  • A/D converter
  • I/O ports
  • Interrupt controller

Benefits

  • High performance for embedded control applications
  • Integrated peripherals reduce external component count
  • Flexible interrupt handling
  • Suitable for real-time applications
  • Compact package for space-constrained designs

Additional Details

The HD6433663A71FP microcontroller is designed for applications requiring a balance of processing power, memory, and peripheral functions. The H8/300H architecture provides a powerful instruction set and efficient memory access. The integrated A/D converter allows for direct interface with analog sensors. Serial communication interfaces enable communication with other devices and systems. The on-chip timers/counters are useful for implementing real-time control algorithms. The device is typically programmed using C or assembly language, and Renesas provides development tools and documentation to support designers. The flat package (FP) makes it suitable for surface mount assembly, which can reduce manufacturing costs and improve system reliability. The specific memory sizes (ROM and RAM) and peripheral configurations vary depending on the exact part number details, so referring to the Renesas datasheet for this specific variant is crucial for detailed design.

This MCU is a workhorse and is found in a myriad of applications needing real-time responses with several I/O options. The MCU offers a versatile set of features for embedded control tasks and can be easily integrated into new and existing designs.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess