The HD6417751RBP240DV is a high-performance 32-bit RISC microcontroller from Renesas Electronics America, belonging to the H8S/2600 Series. It's designed for embedded control applications requiring high processing power, large memory capacity, and a wide range of peripheral functions.
Applications:
- Industrial control systems
- Motor control
- Factory automation
- Robotics
- Automotive electronics
Features:
- 32-bit H8S/2600 CPU core: Delivers high processing performance.
- On-chip memory: Includes Flash memory and RAM for program and data storage.
- Peripheral functions: Integrated timers, serial communication interfaces (SCI), A/D converters, and D/A converters.
- Operating voltage: Operates at a wide voltage range to suit different application needs.
- Temperature range: Suitable for industrial environments with extended temperature requirements.
- Package: Available in various packages for flexible integration into different board layouts.
- DMA controller: Direct Memory Access controller for high-speed data transfer.
Benefits:
- High performance: Enables complex control algorithms and real-time processing.
- Reduced system cost: Integration of multiple functions on a single chip minimizes external component count.
- Improved system reliability: Integrated memory and peripherals reduce the number of external connections.
- Simplified design: Comprehensive set of peripheral functions simplifies system design and reduces development time.
- Flexibility: Wide range of peripheral functions and memory options allows tailoring to specific application needs.
Additional Details:
The HD6417751RBP240DV is often used in applications requiring real-time control, data acquisition, and communication. Its 32-bit CPU core and integrated peripherals make it suitable for demanding applications like motor control, robotics, and industrial automation. The on-chip Flash memory and RAM provide ample storage space for program code and data. The integrated timers, serial communication interfaces, and A/D converters simplify the design of complex control systems. Its ability to operate over a wide temperature range makes it suitable for harsh industrial environments. The availability of different package options allows designers to choose the most suitable package for their board layout.