EN
  • EN
  • DE

XMC1100-T016F0016AA

Part No XMC1100-T016F0016AA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842851-XMC1100-T016F0016AA
Ultra Librarian 3D Model Ultra Librarian XMC1100-T016F0016AA CAD Model

Description

The XMC1100-T016F0016AA is a microcontroller from Infineon Technologies, belonging to the XMC1000 family. This family is based on the ARM Cortex-M0 processor core, designed to provide a cost-effective solution for a wide range of industrial applications. The XMC1100 series microcontrollers offer a balance of performance, peripherals, and memory, making them suitable for applications requiring real-time control and connectivity.

Applications

  • Motor Control: Used in controlling the speed and position of electric motors in appliances and industrial equipment.
  • Lighting Control: Employed in smart lighting systems for dimming, color control, and energy management.
  • Digital Power Conversion: Utilized in power supplies and converters for efficient energy conversion and management.
  • Industrial Automation: Integrated into automation systems for controlling sensors, actuators, and other devices.
  • Human-Machine Interface (HMI): Used in HMI devices for displaying information and receiving user input.

Features

  • ARM Cortex-M0 Core: Offers a balance of performance and power efficiency.
  • 16KB Flash Memory: Provides ample storage for program code and data.
  • 4KB SRAM: Offers sufficient memory for real-time data processing.
  • Peripheral Set: Includes timers, ADCs, comparators, and communication interfaces such as UART and SPI.
  • Operating Voltage: Typically operates at 3.3V or 5V.
  • Temperature Range: Designed to operate in industrial temperature ranges.

Benefits

  • Cost-Effective: Offers a low-cost solution for embedded control applications.
  • Power Efficient: Consumes minimal power, making it suitable for battery-powered devices.
  • Real-Time Performance: Provides deterministic execution for real-time control applications.
  • Flexible Peripherals: Offers a wide range of peripherals to support various applications.
  • Ease of Development: Supported by a comprehensive ecosystem of development tools and software libraries.

Additional Details

The XMC1100-T016F0016AA microcontroller includes a 16-channel ADC for precise analog signal conversion. The capture/compare units (CCU) are suitable for PWM generation for motor control and lighting applications. The device is available in a TSSOP-16 package. This microcontroller is a good option when you need a small, low-cost Cortex-M0 based microcontroller for a variety of embedded applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess