EN
  • EN
  • DE

HD4074344S

Part No HD4074344S
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 4-BIT, OTPROM / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number HD4074344
Standard Package 28 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 142488-HD4074344S
Ultra Librarian 3D Model Ultra Librarian HD4074344S CAD Model

Description

Product Description: HD4074344S Microcontroller IC from Renesas Electronics America

The HD4074344S is a 32-bit microcontroller IC from Renesas Electronics America. It is based on the ARM Cortex-M4F core and is designed for automotive and industrial applications. The HD4074344S features a high-performance CPU, a wide range of peripherals, and a high level of functional safety.

The HD4074344S is available in a variety of package options, including QFN, LQFP, and BGA. It is also available in a variety of temperature grades, from -40°C to 105°C.

Features

  • ARM Cortex-M4F core running at up to 180MHz
  • Up to 2MB of flash memory and 512KB of SRAM
  • Wide range of peripherals, including SPI, I2C, CAN, USB, and UART
  • High level of functional safety, including ASIL B compliance
  • Available in a variety of package options and temperature grades

Applications

The HD4074344S is designed for a wide range of automotive and industrial applications, including:

  • Automotive: ADAS, body electronics, powertrain control
  • Industrial: Motor control, robotics, factory automation
  • Consumer electronics: Smart home devices, wearables, IoT devices

Benefits

The HD4074344S offers a number of benefits for automotive and industrial applications, including:

  • High performance: The ARM Cortex-M4F core provides high performance for demanding applications.
  • Wide range of peripherals: The HD4074344S includes a wide range of peripherals, which makes it a good choice for a variety of applications.
  • High level of functional safety: The HD4074344S is ASIL B compliant, making it a good choice for safety-critical applications.
  • Package options and temperature grades: The HD4074344S is available in a variety of package options and temperature grades, which makes it a good choice for a wide range of applications.

Example Use Cases

Here are a few example use cases for the HD4074344S microcontroller IC:

  • Advanced driver assistance systems (ADAS): The HD4074344S can be used to implement ADAS features such as lane departure warning, adaptive cruise control, and automatic emergency braking.
  • Body electronics: The HD4074344S can be used to control body electronics such as windows, doors, and seats.
  • Powertrain control: The HD4074344S can be used to control the powertrain of a vehicle, including the engine, transmission, and brakes.
  • Motor control: The HD4074344S can be used to control motors in a variety of industrial applications, such as robotics and factory automation.
  • Robotics: The HD4074344S can be used to control the movement and operation of robots.
  • Factory automation: The HD4074344S can be used to control and monitor industrial equipment in a factory.
  • Smart home devices: The HD4074344S can be used to control smart home devices such as thermostats, lights, and security systems.
  • Wearables: The HD407434S can be used to control wearables such as smartwatches and fitness trackers.
  • IoT devices: The HD4074344S can be used to control IoT devices such as smart thermostats and security cameras.

Conclusion

The HD4074344S is a versatile and high-performance microcontroller IC from Renesas Electronics America. It is designed for a wide range of automotive and industrial applications. The HD4074344S offers a number of benefits, including high performance, a wide range of peripherals, a high level of functional safety, and a variety of package options and temperature grades.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess