The AT49BV6416CT-70CU is a 64-Megabit (4M x 16) Flash memory device manufactured by Atmel (now Microchip Technology). This device features a parallel interface for fast data access and is designed for applications requiring non-volatile storage. The '70CU' indicates a speed grade of 70ns and a specific package type.
Applications
- Embedded systems
- Firmware storage
- Code storage
- Data storage
- Industrial control systems
Features
- 64-Megabit (4M x 16) Flash memory
- Parallel interface
- Fast access time (70ns)
- Single 2.7V to 3.6V power supply
- Sector Erase capability
Benefits
- Provides large capacity non-volatile storage for critical data
- Enables fast program execution due to its parallel interface
- Reduces system power consumption with low voltage operation
- Facilitates easy firmware updates
- Offers flexibility with sector erase capability
Additional Details
The AT49BV6416CT-70CU operates from a single 2.7V to 3.6V power supply and features a fast access time of 70ns, allowing for quick data retrieval. It supports sector erase, which enables selective erasure of memory blocks. The device is commonly used in embedded systems where fast and reliable non-volatile memory is required. This includes applications such as industrial control systems, networking equipment, and consumer electronics. Its parallel interface provides high-speed data transfer, making it ideal for code storage and execution.