EN
  • EN
  • DE

UJA1065TW/3V3/C/T,

Part No UJA1065TW/3V3/C/T,
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Networking Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Networking
Interface CAN, LIN
Voltage - Supply 5.5V ~ 52V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting Type Surface Mount
Base Product Number UJA106
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 387495-UJA1065TW/3V3/C/T,
Ultra Librarian 3D Model Ultra Librarian UJA1065TW/3V3/C/T, CAD Model

Description

NXP UJA1065TW/3V3/C/T System Basis Chip

The NXP UJA1065TW/3V3/C/T is a high-performance system basis chip (SBC) that offers a comprehensive solution for power supply and communication in automotive and industrial applications. This advanced SBC is designed to support the Controller Area Network (CAN) protocol, making it an ideal component for various control units within vehicles, such as engine control modules, transmission control modules, and body control modules, as well as for industrial automation systems.

Key Features

  • Integrated CAN Transceiver: The UJA1065TW/3V3/C/T includes a high-speed CAN transceiver that complies with the ISO 11898-2 standard, ensuring reliable communication in noisy environments typical of automotive and industrial settings.
  • Power Management: With an integrated voltage regulator, the device provides a stable 3.3V output, suitable for powering microcontrollers and other components in the system. It also includes features such as power-on reset and watchdog timers to enhance system reliability.
  • Low-Power Modes: To reduce power consumption, the SBC offers several low-power modes, including a Sleep mode and a Standby mode, allowing for efficient power management in systems where energy conservation is crucial.
  • Protection Features: The device is equipped with various protection mechanisms, such as over-temperature protection, under-voltage detection, and loss-of-ground and loss-of-VBAT protection, to safeguard the system against common electrical hazards.
  • Fail-Safe Operation: In the event of a system failure, the UJA1065TW/3V3/C/T can automatically switch to a fail-safe mode, providing a safe state for the system and helping to prevent further damage.

Applications

The UJA1065TW/3V3/C/T is versatile and can be used in a wide range of applications. Its robust design and feature set make it particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Heavy machinery control modules
  • Embedded systems requiring CAN communication

With its combination of power management, communication, and protection features, the NXP UJA1065TW/3V3/C/T is a reliable choice for designers and engineers looking to develop sophisticated systems that require robust performance and resilience in challenging environments.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess