EN
  • EN
  • DE

FAN63901JMPX

Part No FAN63901JMPX
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description USB-PD3.0 STATE MACHINE DEVICE / Power Supply Controller Adapters, Battery Chargers, USB Power 24-WQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Applications Adapters, Battery Chargers, USB Power
Voltage - Input 3.3V ~ 20V
Current - Supply 8 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number FAN63901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-FAN63901JMPXTR,488-FAN63901JMPXCT,488-FAN63901JMPXDKR
Standard Package 3,000
Win Source Part Number 1166957-FAN63901JMPX
Ultra Librarian 3D Model Ultra Librarian FAN63901JMPX CAD Model

Description

The FAN63901JMPX is a high-performance, integrated synchronous rectification controller designed by ON Semiconductor to enhance power efficiency in flyback converters. This advanced component is specifically tailored for use in the secondary side of flyback circuits, where it serves to minimize power loss and improve overall system efficiency, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • High Efficiency: The FAN63901JMPX features synchronous rectification, which significantly reduces power dissipation on the secondary side of the flyback converter compared to conventional diode rectification.
  • Versatility: It is designed to operate over a wide input voltage range, accommodating various applications and ensuring consistent performance across different power levels.
  • Intelligent Control: The device includes a built-in drive logic that optimizes gate turn-on and turn-off times, which contributes to the reduction of body diode conduction losses in the MOSFET.
  • Energy Saving: By improving efficiency, the FAN63901JMPX helps in reducing energy consumption, which is crucial for battery-powered devices and for meeting energy-saving standards.
  • Compact Design: The controller is available in a small package, making it suitable for space-constrained applications without sacrificing performance.
  • Robust Protection Features: The FAN63901JMPX includes various protection mechanisms such as under-voltage lockout (UVLO) and over-voltage protection (OVP), ensuring reliable operation under adverse conditions.

Applications

The FAN63901JMPX is versatile and can be used in a variety of applications. It is particularly beneficial in power supplies for consumer electronics, such as TVs and monitors, as well as in adapters for mobile phones and other portable devices. Additionally, its high efficiency makes it suitable for use in LED lighting systems and industrial power units where energy savings are prioritized.

Conclusion

ON Semiconductor's FAN63901JMPX stands out as a highly efficient solution for synchronous rectification in flyback converters. Its intelligent control, energy-saving capabilities, and robust protection features make it a smart choice for designers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess