EN
  • EN
  • DE

DA9053-3HHA2

Part No DA9053-3HHA2
Manufacturer Renesas Electronics America
Catalog USB Interface
Description 6.5A System PMIC with Switching USB Charger (4 bucks + 10 LDO)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1026584-DA9053-3HHA2
Categories USB Interface
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DA9053-3HHA2 CAD Model

Description

The DA9053-3HHA2 is a USB interface IC manufactured by Renesas Electronics America. It's designed to facilitate communication and data transfer between different electronic devices using the Universal Serial Bus (USB) protocol. These ICs play a crucial role in enabling USB connectivity in a wide variety of applications, from consumer electronics to industrial equipment.

Applications:

  • Smartphones and tablets
  • Laptops and desktop computers
  • External hard drives and SSDs
  • USB hubs
  • Embedded systems with USB connectivity

Features:

  • USB 2.0 or 3.0 Compliance: Supports standard USB data transfer rates.
  • Integrated Transceiver: Includes the physical layer interface for USB communication.
  • Power Management Features: Optimized for low power consumption.
  • Overcurrent Protection: Protects the USB port and connected devices from damage.
  • ESD Protection: Provides electrostatic discharge protection.

Benefits:

  • Seamless USB Connectivity: Enables easy and reliable connection to USB devices.
  • Reduced Power Consumption: Optimizes power efficiency for battery-powered devices.
  • Enhanced System Reliability: Protects against overcurrent and ESD events.
  • Simplified Design: Integrated features reduce the need for external components.
  • Improved Data Transfer Rates: Supports high-speed USB data transfer.

Additional Details:

USB interface ICs like the DA9053-3HHA2 are critical for ensuring compatibility and reliable communication between various electronic devices. They handle the complex protocols and signaling required for USB data transfer. Proper implementation requires careful consideration of the IC's specifications, including voltage levels, current limits, and data transfer rates.

The DA9053-3HHA2 from Renesas provides a comprehensive solution for USB connectivity, offering a combination of performance, reliability, and efficiency for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
100mA/200mA/300mA Current-Limit Switches with Low Shutdown Reverse Current
Need more? Email Us
Maxim Integrated
First ±15kV ESD-Protected USB On-the-Go Transceiver and Charge Pump
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO / Power Switch/Driver 1:1 P-Channel 500mA 8-SO
Lowest to $0.7277
Microchip Technology
IC USB PORT POWER CTRLR 20QFN / USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)
Lowest to $1.7463
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 9WLCSP / Power Switch/Driver 1:1 N-Channel 2A 9-WLCSP (1.36x1.36)
Lowest to $1.1435
NXP / Nexperia
IC PWR SWITCH P-CHAN 1:1 20WLCSP / Power Switch/Driver 1:1 P-Channel 8A 20-WLCSP (2.16x1.7)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.0768
ON Semiconductor
IC CURRENT LIMIT SWITCH 6-UDFN / Power Switch/Driver 1:1 P-Channel 1.5A 6-UDFN (2x2)
Lowest to $4.5703
NXP / Nexperia
IC DIFF SWITCH 2:1 HUQFN16 / USB Switch IC 2 Channel 16-HUQFN (1.6x2.4)
Lowest to $1.0228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess