EN
  • EN
  • DE

CBTU02043HEJ

Part No CBTU02043HEJ
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC DIFF SWITCH 2:1 HUQFN16  /  USB Switch IC 2 Channel 16-HUQFN (1.6x2.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr NXP USA Inc.
Package Tape & Reel
Applications USB
Number of Channels 2
Voltage - Supply, Single (V+) 1.62V ~ 3.63V
-3db Bandwidth 12GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-HUQFN (1.6x2.4)
Base Product Number CBTU02043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935308355118,568-13400-6,568-13400-2,568-13400-1
Standard Package 10,000
Win Source Part Number 1012945-CBTU02043HEJ
Ultra Librarian 3D Model Ultra Librarian CBTU02043HEJ CAD Model

Description

The CBTU02043HEJ is a high-performance, pass-gate-based, 2-bit translating switch from NXP Semiconductors, designed to provide seamless bidirectional signal switching for a range of applications. This product is part of NXP's commitment to delivering advanced solutions that meet the needs of today's fast-paced technological advancements.

Key Features

  • High-Speed Switching: The device supports quick signal propagation with minimal propagation delay, making it ideal for high-speed data transmission applications.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various logic levels and ensuring compatibility with a multitude of interface standards.
  • Low Power Consumption: Designed for energy efficiency, the CBTU02043HEJ boasts a low power consumption profile, which is critical for battery-powered devices.
  • Translation Capability: This switch can translate signals between different voltage domains, allowing for seamless communication between devices operating at varied logic levels.

Applications

The versatility of the CBTU02043HEJ makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Devices
  • Computing Platforms
  • Signal Routing
  • Level Shifting for Multi-Voltage Systems
  • High-Speed Data Paths

Technical Specifications

The CBTU02043HEJ has been engineered to meet rigorous standards, offering robust performance and reliability. Its technical specifications include a low on-state resistance, high bandwidth, and the ability to handle significant continuous current per channel. The device is also characterized by its ESD protection, ensuring longevity and stable operation even in environments prone to electrostatic discharge.

Quality and Reliability

NXP's commitment to quality is evident in the CBTU02043HEJ, which undergoes stringent testing to ensure it meets the highest standards of performance and reliability. Customers can trust this product to deliver consistent results over its operational lifespan, backed by NXP's reputation as a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0228 $61.3680
140+ $0.8392 $117.4880
215+ $0.8130 $174.7950
295+ $0.7868 $232.1060
380+ $0.7606 $289.0280
510+ $0.6819 $347.7690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess