EN
  • EN
  • DE

NX30P6093UKAZ

Part No NX30P6093UKAZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 20WLCSP / Power Switch/Driver 1:1 P-Channel 8A 20-WLCSP (2.16x1.7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Series NX3
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Interface I2C
Voltage - Load 2.8V ~ 20V
Supply Voltage - Operating 3V ~ 4.5V
Current - Output (Max) 8A
Rds On (Typ) 8.95mOhm
Features Slew Rate Controlled
Fault Protection Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-WLCSP (2.16x1.7)
Package / Case 20-UFBGA, WLCSP
Base Product Number NX30P6093
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935354626080,568-15329-6,568-15329-1,568-15329-2,NX30P6093UKAZ-ND
Standard Package 4,000
Win Source Part Number 967020-NX30P6093UKAZ
Ultra Librarian 3D Model Ultra Librarian NX30P6093UKAZ CAD Model

Description

The NX30P6093UKAZ is a state-of-the-art power management integrated circuit (PMIC) developed by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This product is designed to efficiently manage power within automotive, industrial, and multi-market applications, ensuring optimal performance and reliability.

Key Features

  • High Integration: The NX30P6093UKAZ integrates multiple power control functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Power Control: It offers precise power control capabilities, including voltage regulation and power sequencing, which are essential for maintaining the stability and performance of complex electronic systems.
  • Durability: Built to withstand harsh environments, this PMIC is robust against extreme temperatures and voltage fluctuations, making it suitable for automotive and industrial applications.
  • Energy Efficiency: With its focus on energy efficiency, the NX30P6093UKAZ helps reduce power consumption, contributing to the overall efficiency of the system and extending battery life in portable applications.
  • Compact Footprint: The compact design of the NX30P6093UKAZ allows it to fit into tight spaces, making it an ideal choice for space-constrained applications.

Applications

The versatility of the NX30P6093UKAZ makes it suitable for a wide range of applications. Its robust design is particularly well-suited for:

  • Automotive systems, such as infotainment and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Portable and wearable devices that require efficient power management

Technical Specifications

The NX30P6093UKAZ boasts impressive technical specifications, including:

  • Multiple output voltage rails for various system requirements
  • Integrated power-on reset and watchdog timer functions for system safety
  • Programmable output voltage levels to accommodate different components

For detailed technical data and application guidance, customers are encouraged to refer to the official datasheet and design resources provided by NXP Semiconductors.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess