EN
  • EN
  • DE

UCS1001-3-BP-TR

Part No UCS1001-3-BP-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC USB PORT POWER CTRLR 20QFN  /  USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications USB Dedicated Charging Port (DCP), Power Switch
Current - Supply 650µA
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number UCS1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 976090-UCS1001-3-BP-TR
Ultra Librarian 3D Model Ultra Librarian UCS1001-3-BP-TR CAD Model

Description

The UCS1001-3-BP-TR is a cutting-edge solution from Microchip Technology, designed to enhance and simplify the charging process for USB devices. This innovative product is a testament to Microchip's commitment to providing advanced and reliable power management solutions that cater to the evolving needs of modern electronics.

The UCS1001-3-BP-TR is a programmable USB port power controller that supports a comprehensive range of USB charging protocols. It is equipped with features that make it an ideal choice for applications requiring efficient and flexible USB power delivery. This device ensures compatibility with a wide variety of USB devices by automatically detecting the charging requirements and adjusting the power output accordingly.

One of the key features of the UCS1001-3-BP-TR is its ability to implement USB Battery Charging Specification Rev. 1.2, which includes support for the Charging Downstream Port (CDP) and Dedicated Charging Port (DCP) modes. This makes it possible for the device to provide faster charging times, as it can deliver more power than standard USB ports.

Additionally, the UCS1001-3-BP-TR incorporates Microchip's proprietary FlexConnect technology, which allows the device to dynamically switch between a host and peripheral role. This unique feature enhances the functionality of USB ports, particularly in situations where the role of a device may need to change, such as in docking stations or multi-function peripherals.

The UCS1001-3-BP-TR comes in a compact package, making it suitable for space-constrained applications. It is also designed for easy integration into existing designs, offering a seamless upgrade path for enhancing the USB charging capabilities of various electronic devices, including smartphones, tablets, cameras, and more.

In summary, the UCS1001-3-BP-TR from Microchip Technology is a versatile and powerful USB port power controller that provides advanced charging capabilities, ensuring end-users experience efficient and rapid charging of their USB devices. Its programmability, support for multiple charging protocols, and FlexConnect technology make it an essential component for manufacturers looking to incorporate reliable USB power management into their products.

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess