EN
  • EN
  • DE

NCP380LMU15AATBG

Part No NCP380LMU15AATBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CURRENT LIMIT SWITCH 6-UDFN / Power Switch/Driver 1:1 P-Channel 1.5A 6-UDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Package Cut Tape (CT),
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 55mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-UDFN (2x2)
Package / Case 6-UDFN Exposed Pad
Base Product Number NCP380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP380LMU15AATBGOSDKR,ONSONSNCP380LMU15AATBG,NCP380LMU15AATBG-ND,NCP380LMU15AATBGOSCT,NCP380LMU15AATBGOSTR,2156-NCP380LMU15AATBG
Standard Package 3,000
Win Source Part Number 964631-NCP380LMU15AATBG
Ultra Librarian 3D Model Ultra Librarian NCP380LMU15AATBG CAD Model

Description

ON Semiconductor NCP380LMU15AATBG Overview

The NCP380LMU15AATBG from ON Semiconductor is a high-performance current limiting protection device designed to safeguard USB ports against overcurrent, short circuit, and thermal events. This compact and efficient component is an ideal solution for a variety of portable and consumer electronics that require reliable USB power protection.

Key Features

  • Current Limiting: The device offers a fixed current limit of 1.5 A, which helps to prevent damage to USB ports by restricting the amount of current that can flow through the circuit during fault conditions.
  • Fast Response Time: With its quick response to fault conditions, the NCP380LMU15AATBG can react swiftly to overcurrent events, minimizing the risk of damage to connected devices.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device automatically turns off if it exceeds a certain temperature, providing an additional layer of safety.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within an acceptable range, which helps to prevent malfunctioning due to low voltage conditions.
  • Reverse Current Blocking: It also includes a reverse current blocking circuit to prevent current from flowing backward through the device, which can be critical for protecting downstream components.

Applications

The NCP380LMU15AATBG is suitable for a wide range of applications that require USB power delivery with a safeguard against overcurrent conditions. These applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Units
  • Digital Cameras
  • USB Hubs and Peripherals

Package and Quality

ON Semiconductor's NCP380LMU15AATBG is offered in a space-saving μDFN-6 package, which allows for easy integration into space-constrained designs. The device is manufactured to high-quality standards, ensuring reliable performance and durability for the end-user's peace of mind.

With its robust protection features and compact form factor, the NCP380LMU15AATBG is an excellent choice for designers looking to incorporate USB overcurrent protection into their products without compromising on space or performance.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,468 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess