EN
  • EN
  • DE

DA6021CA

Part No DA6021CA
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016733-DA6021CA
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DA6021CA CAD Model

Description

The DA6021CA is a highly integrated power management IC (PMIC) designed for a wide range of applications. Manufactured by Renesas Electronics America, this PMIC provides efficient power conversion and regulation, optimizing system performance and extending battery life in portable and embedded devices. It is known for its compact size and comprehensive feature set, making it suitable for space-constrained applications.

Applications:

  • Portable Medical Devices: Used in devices such as blood glucose meters, portable ultrasound machines, and patient monitoring equipment.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices.
  • Handheld Industrial Devices: Found in barcode scanners, portable data terminals, and ruggedized mobile computers.
  • IoT Devices: Used in various IoT applications, including smart sensors, asset trackers, and connected home devices.
  • Portable Navigation Devices: Powering GPS devices and other navigation systems.

Features:

  • Multiple DC-DC Converters: Includes buck converters and LDO regulators to provide multiple voltage rails.
  • Integrated Power Management: Offers comprehensive power management functions such as power sequencing, voltage monitoring, and reset generation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • I2C Interface: Allows for easy configuration and monitoring of power management settings.
  • Over-Voltage and Over-Current Protection: Protects the device and connected components from damage due to voltage or current spikes.
  • Compact Package: Available in a small form factor package, suitable for space-constrained applications.

Benefits:

  • Efficient Power Conversion: Optimizes power usage, leading to longer battery life and reduced heat dissipation.
  • Simplified System Design: Reduces the number of external components required, simplifying the design process and reducing board space.
  • Improved System Reliability: Protects against voltage and current fluctuations, enhancing the reliability of the overall system.
  • Flexible Configuration: Allows for customization of power management settings to meet specific application requirements.
  • Reduced Time to Market: Speeds up the development process by providing a comprehensive and easy-to-use power management solution.

Additional Details:

The DA6021CA typically operates with an input voltage range of 2.7V to 5.5V. The output voltage and current capabilities of the DC-DC converters and LDO regulators vary depending on the specific configuration. The device includes a built-in thermal shutdown function to prevent overheating. It is available in a QFN package. Refer to the Renesas datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

Kemet
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess