EN
  • EN
  • DE

85304AGI-01LF

Part No 85304AGI-01LF
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:5 650MHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP-EP
Family Name ICS85304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ICS85304AGI-01LF, ICS85304AGI-01LF-ND
Quantity per package 74
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908546-85304AGI-01LF
Ultra Librarian 3D Model Ultra Librarian 85304AGI-01LF CAD Model

Description

The 85304AGI-01LF is a low skew, high-performance clock buffer from Renesas Electronics. This device is designed to distribute high-frequency clock signals with minimal skew and additive jitter, ensuring reliable timing synchronization in a wide range of applications. Its low skew and jitter performance makes it suitable for demanding applications that require precise clock distribution.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to distribute clock signals for high-speed data transmission and synchronization.
  • Data Centers: Employed in servers, storage systems, and other data center equipment to provide low skew clock distribution for various system components.
  • Telecommunications Infrastructure: Integrated into base stations, wireless communication systems, and other telecom equipment for accurate timing synchronization and clock distribution.
  • Industrial Automation: Utilized in industrial control systems, robotics, and automated machinery for precise clock signal distribution and synchronization.
  • Test and Measurement Equipment: Found in oscilloscopes, signal generators, and logic analyzers to provide low skew clock signals for accurate timing and synchronization.

Features

  • Low Skew: Minimizes the difference in arrival times of clock signals, ensuring accurate synchronization.
  • Low Additive Jitter: Adds minimal jitter to the input clock signal, preserving signal integrity.
  • Multiple Outputs: Provides multiple clock outputs for distributing clock signals to various devices.
  • High-Frequency Operation: Supports high-frequency clock signals, enabling high-speed data transmission.
  • Output Enable Control: Features an output enable control pin for enabling or disabling the clock outputs.

Benefits

  • Improved System Performance: Enhances overall system performance by ensuring accurate timing synchronization and minimizing clock skew and jitter.
  • Reduced Signal Degradation: Minimizes signal skew and jitter, improving signal integrity and reducing the risk of timing errors.
  • Increased Reliability: Provides stable and reliable clock signal distribution, reducing the risk of system failures.
  • Simplified Design: Simplifies the design process by providing a complete clock distribution solution.
  • Flexible Clock Distribution: Allows for flexible clock distribution to multiple devices with minimal skew and jitter.

Additional Details

While specific technical specifications, such as the number of outputs, output signal type (e.g., LVDS, LVPECL, HCSL), propagation delay, and operating temperature range, require verification from the official Renesas datasheet, the 85304AGI-01LF is typically available in a small outline package (e.g., SOIC or TSSOP). The datasheet will provide detailed information on the input clock frequency range, supply voltage requirements, and power consumption. Proper termination and layout techniques are essential for achieving optimal performance. It's crucial to follow the recommended layout guidelines and use appropriate decoupling capacitors to minimize noise on the power supply lines.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess