EN
  • EN
  • DE

2N5060RLRAG

Part No 2N5060RLRAG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 30V TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Off State 30V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.7V
Current - On State (It (AV)) (Maximum) 510mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A at 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number 2N5060
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123916-2N5060RLRAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5060RLRAG CAD Model

Description

ON Semiconductor 2N5060RLRAG Thyristor SCR

The ON Semiconductor 2N5060RLRAG is a high-performance Silicon Controlled Rectifier (SCR) designed for phase control applications in compact packages. This SCR is a robust and reliable electronic component that provides excellent performance for a wide range of industrial, commercial, and consumer applications where control of high power is required.

Key Features

  • Voltage Capacity: The 2N5060RLRAG is capable of handling voltages up to 600V, making it suitable for various high-voltage applications.
  • Current Rating: With a current rating of 0.8A, this SCR can control moderate levels of power with ease.
  • Gate Trigger Voltage: It features a low gate trigger voltage (Vgt) of 0.8V, ensuring that it can be easily triggered into conduction with minimal power.
  • Gate Trigger Current: The gate trigger current (Igt) is 200µA, which is low enough to be driven by microcontrollers and other logic-level devices.
  • Package: The device comes in an axial-lead package, providing ease of installation and compatibility with standard PCB layouts.
  • High Surge Capability: It has a good surge current capability, making it robust against short-term overloads.
  • Thermal Stability: The 2N5060RLRAG is designed for optimal thermal stability, ensuring reliable performance over its entire operating temperature range.

Applications

The 2N5060RLRAG SCR is ideal for a variety of applications, including:

  • Motor control circuits
  • Power supplies
  • Lighting systems
  • Heating controls
  • Capacitive discharge circuits
  • Overvoltage crowbar protection

ON Semiconductor's 2N5060RLRAG offers the perfect blend of performance, reliability, and value. Its compact size, combined with its high voltage and current capabilities, makes it a versatile choice for designers looking to manage power efficiently in their electronic circuits. Whether you're developing a new product or looking to improve an existing design, the 2N5060RLRAG provides the control and durability you need for your high-power applications.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR 600V 55A
Lowest to $8.5625
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2871 $58.8555
495+ $0.2355 $116.5725
760+ $0.2282 $173.4320
1,050+ $0.2208 $231.8400
1,355+ $0.2134 $289.1570
1,815+ $0.1914 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess