EN
  • EN
  • DE

TMS320BC53PQ80

Part No TMS320BC53PQ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS | IC DSP 132-BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface BSP, SSP, TDM
Clock Rate 80MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.54x24.54)
Family Part Number TMS320BC53
Manufacturer Pack Quantity 36
MSL Level 4 (72 Hours)
Win Source Part Number 1270997-TMS320BC53PQ80
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320BC53PQ80 CAD Model

Description

The TMS320BC53PQ80 is a high-performance signal processor from Texas Instruments, renowned for its exceptional computational abilities and versatile applications. This digital signal processor (DSP) is part of the TMS320 series, which is widely recognized for its efficient processing of digital signals in real-time, making it an ideal choice for a variety of demanding applications such as audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Speed Performance: The TMS320BC53PQ80 operates at a remarkable speed, enabling rapid data processing and real-time operations which are critical in many signal processing tasks.
  • Advanced Architecture: It boasts a sophisticated architecture that includes multiple execution units, allowing for parallel processing and increased throughput.
  • Large Memory: With an extensive on-chip memory, this DSP can handle complex algorithms and large data sets without the need for external memory, leading to faster execution and reduced system costs.
  • Low Power Consumption: Despite its impressive performance, the TMS320BC53PQ80 is designed to be energy-efficient, making it suitable for portable and battery-powered applications.
  • Peripheral Integration: The processor includes a range of integrated peripherals, reducing the need for external components and simplifying system design.
  • Flexible Programming: The device supports multiple programming languages and development environments, offering flexibility to engineers and developers.

Potential Applications

The TMS320BC53PQ80 is versatile enough to be used in a wide range of applications. Its ability to process signals quickly and efficiently makes it an excellent choice for:

  • Audio and speech processing
  • Wireless and wired communication systems
  • Medical imaging
  • Industrial control and automation
  • Instrumentation and diagnostics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TMS320BC53PQ80 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. With Texas Instruments' reputation for excellence, you can trust the TMS320BC53PQ80 to perform consistently in the most critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess