EN
  • EN
  • DE

80HCPS1848CBR

Part No 80HCPS1848CBR
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Renesas Electronics America
Series CPS-1848
Package Tray
Product Status Obsolete
Type Serial RapidIO® Switch
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 784-BBGA, FCBGA
Supplier Device Package 784-FCBGA (29x29)
Base Product Number 80HCPS1848
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 36 pcs
Win Source Part Number 1381187-80HCPS1848CBR
Ultra Librarian 3D Model Ultra Librarian 80HCPS1848CBR CAD Model

Description

The 1381187-80HCPS1848CBR is a specialized integrated circuit known as a Serial RapidIO switch.

  • Application: Wireless Infrastructure
  • Series: CPS-1848
  • Package: Tray
  • Mounting Type: Surface Mount
  • Package / Case: 784-BBGA, FCBGA
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Renesas Electronics America
  • Status: Obsolete
  • Moisture Sensitivity Level (MSL): 4 (72 hours)

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
Lowest to $3.2617
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $13.1702
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess