EN
  • EN
  • DE

2SK2912STR-E

Part No 2SK2912STR-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159698-2SK2912STR-E
Popularity Low
Supply and Demand Status Limited
Family Name 2SK2912STR
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK2912STR-E CAD Model

Description

Overview

The 2SK2912STR-E is engineered to deliver unparalleled efficiency in N-channel MOSFET operations. Designed to cater to a wide variety of high-demand applications, it excels in terms of speed, power handling, and reliability.

Features and Benefits

  • Low On-Resistance: Enables efficient power handling while maintaining minimal power loss.
  • High-Speed Operation: Precisely built for rapid transitions in dynamic environments.
  • Superb Thermal Conductivity: Keeps temperatures stable under full load conditions.
  • Compact Form Factor: Allows integration into size-restricted designs.

Applications

  • AC-DC Converters: Ideal for efficient power conversion in energy storage solutions.
  • Home Appliances: Enhances the operational efficiency of modern electronic appliances.
  • Industrial Controls: Boosts the reliability and performance of control systems.
  • Toy Applications: Adds precision and efficiency to electronic toys and gadgets.
  • Computer Peripherals: Key in driving the power efficiency of various computing devices.

Additional Details

The 2SK2912STR-E forms part of the elite spectrum of MOSFETs that showcase high on-time performance, guard-protection mechanisms, and minimal thermal runaway. It's a high-performing device, embedded with superior materials that emphasize durability and endurance. This component's versatility allows it to be used effectively in numerous industrial, consumer, and commercial electronics. From supporting complex circuits to delivering optimized performance in high-load environments, the 2SK2912STR-E provides the reliability and efficiency that modern electronic designs demand.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess