EN
  • EN
  • DE

MAX9618AXA+T

Part No MAX9618AXA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2CIRC SC70-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Zero-Drift Amplifier 2 Circuit Rail-to-Rail SC-70-8
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TFSOP (0.049", 1.25mm Width)
Case / Package SC-70-8
Family Name MAX9618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX9618AXA+TTR, MAX9618AXA+, MAX9618AXA+T-ND, MAX9618AXA+TCT, MAX9618AXAT, MAX9618AXA+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882656-MAX9618AXA+T
Ultra Librarian 3D Model Ultra Librarian MAX9618AXA+T CAD Model

Description

Maxim Integrated MAX9618AXA+T Operational Amplifier

The MAX9618AXA+T from Maxim Integrated is a high-precision, low-power operational amplifier designed for a wide range of applications. This device is characterized by its low offset voltage, low noise, and low input bias current, making it an ideal choice for sensor interfacing, portable instrumentation, and other applications that require high accuracy and low power consumption.

One of the key features of the MAX9618AXA+T is its low input offset voltage, which is typically just 25 µV. This ensures that the accuracy of the signal processing is not compromised by significant offset errors. Additionally, the device boasts an ultra-low input bias current of 1 pA, which is critical for high-impedance sensor applications where maintaining signal integrity is paramount.

The MAX9618AXA+T operational amplifier operates from a single supply voltage ranging from 2.7V to 5.5V, which makes it suitable for battery-powered devices and systems where power availability is limited. Its rail-to-rail output stage provides increased dynamic range, which is especially useful in single-supply operations.

With a quiescent current of only 20 µA, the MAX9618AXA+T is an energy-efficient solution for portable and remote applications. Despite its low power consumption, it does not compromise on performance, offering a gain bandwidth product of 500 kHz and a slew rate of 0.16 V/µs.

The device is available in a compact SC70-5 package, which is ideal for space-constrained designs. The MAX9618AXA+T is specified over the extended -40°C to +125°C temperature range, ensuring reliable performance in a variety of environments.

In summary, the Maxim Integrated MAX9618AXA+T operational amplifier is a highly precise, low-power, and versatile component that addresses the needs of modern electronic systems requiring high accuracy analog processing. Its small footprint and robust performance make it a top choice for designers looking to optimize their applications for precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8246 $52.9476
14+ $7.2407 $101.3698
22+ $7.0144 $154.3168
30+ $6.7882 $203.6460
39+ $6.5619 $255.9141
51+ $5.8831 $300.0381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess