EN
  • EN
  • DE

SN74ABT541BPW

Part No SN74ABT541BPW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1253162-SN74ABT541BPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT541BPW CAD Model

Description

SN74ABT541BPW Octal Buffer/Driver from Texas Instruments

The SN74ABT541BPW is a high-performance octal buffer and line driver designed to provide both high-speed and high-drive capabilities. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the ABT family, which stands for Advanced BiCMOS Technology. It is specifically tailored to address the needs of buffering unidirectional data lines in bus-organized systems.

Key Features

  • Drive Capability: The SN74ABT541BPW is capable of driving heavily loaded outputs with up to 48 mA of drive strength, ensuring reliable operation in a wide range of applications.
  • Speed: With a propagation delay typically under 4.5 ns, this buffer/driver allows for high-speed data transmission, which is essential for modern digital systems.
  • 3-State Outputs: It features 3-state outputs that can be placed in a high-impedance state, enabling multiple devices to share a common data bus without interference.
  • Power-Off Protection: Inputs and outputs include power-off protection, which allows live insertion of the chip without damaging the device or creating undesirable system behavior.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications.

Applications

The SN74ABT541BPW is versatile and can be used in various applications, including:

  • Memory buffer interfaces
  • Data bus drivers
  • Input/Output port drivers
  • Backplane driving

Technical Specifications

Encased in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, the SN74ABT541BPW offers a compact footprint suitable for space-constrained applications. It operates over a broad supply voltage range of 4.5V to 5.5V, compatible with TTL (Transistor-Transistor Logic) levels, and can interface with 5V CMOS logic systems. Its industrial-grade temperature range from -40°C to 85°C ensures reliability across various environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the SN74ABT541BPW is designed to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

Overall, the SN74ABT541BPW from Texas Instruments stands as a robust and reliable solution for system designers looking to optimize their data transmission and buffering needs with a proven technology.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1062 $55.3100
115+ $0.9077 $104.3855
175+ $0.8793 $153.8775
240+ $0.8510 $204.2400
305+ $0.8226 $250.8930
410+ $0.7375 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess