EN
  • EN
  • DE

2SJ463A

Part No 2SJ463A
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description P-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING / Trans MOSFET P-CH 30V 0.1A 3-Pin SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158649-2SJ463A
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ463A
Introduction Date March 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ463A CAD Model

Description

Product Overview

The 2SJ463A is a P-channel MOSFET transistor, designed for use in high-speed switching applications. This device is renowned for its reliable performance and efficiency, making it a preferred choice for engineers and designers in a variety of industries.

Features and Benefits

  • High-Speed Switching: The 2SJ463A offers exceptional switching speeds, which is crucial for modern electronic devices demanding quick response times.
  • Low On-Resistance: With minimal on-resistance, this MOSFET ensures reduced power loss and improved efficiency in electronic circuits.
  • Robust Design: Engineered to withstand substantial voltage and current, this device provides superior reliability in demanding environments.
  • Thermal Stability: Designed for stable operation across a wide range of temperatures, ensuring consistent performance in all conditions.

Applications

  • Power Management: Suitable for use in power management circuits due to its low on-resistance and fast switching capability.
  • Motor Control: Ideal for controlling small DC motors in various applications.
  • Switching Regulators: Used in switching regulators to enhance efficiency and performance.
  • Consumer Electronics: Finds application in devices like televisions, gaming consoles, and audio equipment.
  • Automotive Controls: Provides reliable switching in automotive electrical systems.

Technical Specifications

  • Type: P-Channel MOSFET
  • Package: TO-220
  • Voltage Rating: 30V
  • Current Rating: 36A
  • Temperature Range: -55°C to +150°C

Additional Information

The 2SJ463A transistor, while versatile, is particularly favored in applications requiring high-frequency switching. It is designed to meet stringent industry standards, ensuring both safety and performance. Engineers appreciate its cost-effectiveness and significant contribution to reducing energy consumption in electronic designs.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7808 $58.5600
185+ $0.6410 $118.5850
280+ $0.6202 $173.6560
385+ $0.6006 $231.2310
500+ $0.5810 $290.5000
670+ $0.5209 $349.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess