EN
  • EN
  • DE

2SJ197-T2

Part No 2SJ197-T2
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 60V 1.5A 4-Pin(3+Tab) SC-62 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158448-2SJ197-T2
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ197
Introduction Date March 02, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ197-T2 CAD Model

Description

Product Overview

The 2SJ197-T2 is a P-channel MOSFET that offers exceptional performance for a variety of electronic applications. With its robust construction and high-efficiency design, it is ideal for both hobbyist electronics projects and advanced industrial applications. The compact packaging and superior electrical specifications make it a popular choice among engineers and developers.

Features and Benefits

  • High Efficiency: This MOSFET is designed to provide excellent performance with minimal energy loss, ensuring prolonged battery life and reduced heat generation.
  • Compact Design: The small footprint of the 2SJ197-T2 allows for incorporation into compact devices and circuits.
  • Low On-Resistance: Ensures reliable current flow with minimal power dissipation.
  • Thermal Performance: Engineered for optimal thermal performance to prevent overheating under high-load conditions.
  • Rugged Construction: Built to withstand high voltages and currents, making it suitable for demanding environments.

Applications

  • DC-DC converters
  • Motor control systems
  • Power management circuits
  • Battery-powered devices
  • Switching regulators

Additional Details

The 2SJ197-T2 MOSFET's popularity can be attributed to its reliability and versatility across a wide range of uses. Beyond general electronic projects, it's also a staple in motor control functions, providing seamless control due to its responsive characteristics. The MOSFET is favored for its ability to enhance the efficiency of voltage regulation circuits and reduce power losses in switching applications. These attributes make it an optimal choice for systems where energy efficiency and performance reliability are essential.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess