EN
  • EN
  • DE

SN74LV4053AQPWRQ1

Part No SN74LV4053AQPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 8.2pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV4053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-29045-1,296-29045-2,-SN74LV4053AQPWRQ1-NDR,296-29045-6,-296-29045-1-ND
Standard Package 2,000
Win Source Part Number 1004552-SN74LV4053AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV4053AQPWRQ1 CAD Model

Description

SN74LV4053AQPWRQ1 - Texas Instruments Triple 2-Channel Analog Multiplexer/Demultiplexer IC

The SN74LV4053AQPWRQ1 from Texas Instruments is a versatile triple 2-channel analog multiplexer and demultiplexer integrated circuit. This high-performance device is designed for 2-V to 5.5-V VCC operation, making it suitable for a wide range of applications in automotive and industrial environments.

Featuring a low on-state resistance and low input/output leakage, the SN74LV4053AQPWRQ1 ensures minimal signal distortion and provides excellent signal integrity. Its multiplexing capability allows it to route signals from multiple inputs to a single output, making it an ideal choice for signal gating, chopping, modulation or demodulation, and signal multiplexing.

The device is characterized for operation from –40°C to 85°C, ensuring reliable performance under extreme temperature conditions. This makes it particularly well-suited for automotive applications that require robust operation under harsh environmental conditions.

Key features of the SN74LV4053AQPWRQ1 include:

  • Qualified for Automotive Applications
  • Low On-State Resistance: 70 Ω (typical)
  • Low Charge Injection
  • Excellent ON-OFF Output Voltage Ratio
  • Low Crosstalk Between Switches
  • Individual Switch Controls
  • Wide Operating Voltage Range: 2 V to 5.5 V
  • Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
  • ESD Protection Exceeds JESD 22

The SN74LV4053AQPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) and is available in tape and reel packaging, making it convenient for automated assembly processes. Its compact form factor and power efficiency are beneficial for space-constrained applications that require low power consumption.

Whether for use in automotive entertainment systems, signal routing in communication devices, or control applications in industrial systems, the SN74LV4053AQPWRQ1 by Texas Instruments offers the reliability and flexibility needed for complex electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2446 $50.1430
500+ $0.2007 $100.3500
775+ $0.1945 $150.7375
1,065+ $0.1882 $200.4330
1,375+ $0.1819 $250.1125
1,840+ $0.1631 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,090 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess