EN
  • EN
  • DE

ADM1275-3ACPZ

Part No ADM1275-3ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot-Swap Controller and Digital Power | IC HOT SWAP CTRL PMBUS 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Hot Swap Controller, Monitor
Internal Switch(s) No
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage (V) 2.95V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 5mA
Mounting Style SMD
Manufacturer Package 20-WQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (5x5)
Feature Pins ENABLE, FLB, ISET, (GPO, /ALERT2), /LATCH, OV, PWRGD, SS, TIMER, UV, VCAP
Family Part Number ADM1275
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140614-ADM1275-3ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1275-3ACPZ CAD Model

Description

The ADM1275-3ACPZ from Analog Devices Inc. is a sophisticated hot swap controller and digital power monitor that provides a comprehensive solution for power management and protection in high-availability systems. This integrated circuit is designed to allow the safe insertion and removal of circuit boards into live backplanes, preventing glitches on the power rail and protecting both the load and power source from adverse effects.

Key Features:

  • Advanced Hot Swap Control: The ADM1275-3ACPZ enables controlled power-up sequencing which helps in minimizing inrush current, thereby preventing damage to connectors, backplanes, and circuit boards.
  • Integrated Digital Power Monitoring: It features an onboard 12-bit analog-to-digital converter (ADC) that allows for real-time current and voltage monitoring, providing critical data for energy and power consumption.
  • Programmable Current Limit: Users can set the current limit threshold via an external resistor or through the digital interface, offering flexibility for different application requirements.
  • Adjustable Overvoltage and Undervoltage Thresholds: The device ensures that the power supply remains within safe operating conditions by monitoring for overvoltage and undervoltage events.
  • Black Box Recorder: It features a black box recorder function that stores fault and status information, aiding in system diagnostics and troubleshooting.
  • Robust Communication Interface: The I²C/SMBus-compatible interface allows for easy communication with microcontrollers or processors for reporting and control purposes.
  • Compact Package: The ADM1275-3ACPZ is available in a compact 32-lead LFCSP (5mm x 5mm) package, suitable for space-constrained applications.

Applications:

  • Data centers and servers
  • Telecommunications equipment
  • Network routers and switches
  • Industrial and embedded systems
  • Medical equipment

With its robust feature set, the ADM1275-3ACPZ from Analog Devices Inc. is an ideal choice for systems that require reliable power distribution, advanced monitoring, and protective features to ensure uninterrupted operation and long-term durability.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess