EN
  • EN
  • DE

ADRF6518ACPZ-WP

Part No ADRF6518ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC QUADRATURE MODULATOR 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Programmable Filter, VGA
Frequency 0Hz ~ 1.1GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 910799-ADRF6518ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADRF6518ACPZ-WP CAD Model

Description

ADRF6518ACPZ-WP: High-Performance Variable Gain Amplifier by Analog Devices Inc.

The ADRF6518ACPZ-WP from Analog Devices Inc. is a state-of-the-art variable gain amplifier (VGA) that offers exceptional performance for a wide range of applications, including wireless infrastructure, satellite communications, and defense systems. This advanced component is designed to meet the rigorous demands of high-frequency signal processing, providing precise control and high dynamic range.

Key Features:

  • Dual VGA with Integrated Filters: The ADRF6518ACPZ-WP features two independent VGAs, each with its own programmable low-pass and high-pass filter, allowing for flexible signal conditioning.
  • Wide Frequency Range: This amplifier operates effectively over a broad frequency range, making it suitable for various RF and IF applications.
  • High Linearity: With excellent OIP3 (Output Third-Order Intercept Point) performance, the ADRF6518ACPZ-WP ensures minimal distortion in complex signal environments.
  • Programmable Gain and Bandwidth: Users can digitally control both the gain and the 3-dB bandwidth, tailoring the device to specific application requirements.
  • Integrated Power-Down Feature: The device includes a power-down feature, which helps in conserving power when the amplifier is not in use.

Robust Design:

The ADRF6518ACPZ-WP is housed in a compact, 32-lead LFCSP (Lead Frame Chip Scale Package) that is water-resistant, denoted by the WP suffix in its name. This rugged design ensures reliable operation even in harsh environments, making it an ideal choice for outdoor and marine applications where moisture exposure is a concern.

Applications:

With its versatile features and robust design, the ADRF6518ACPZ-WP is well-suited for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Satellite communications systems
  • Defense and military communication equipment
  • Radar and electronic warfare systems
  • Test and measurement equipment

Overall, the ADRF6518ACPZ-WP from Analog Devices Inc. represents a powerful solution for engineers looking to enhance signal chain performance in demanding applications. Its combination of flexibility, reliability, and high-performance capabilities make it a valuable addition to any advanced electronic system.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.4061 $162.4061
2+ $156.9925 $313.9850
3+ $140.7519 $422.2557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess