EN
  • EN
  • DE

2SJ182STR-E

Part No 2SJ182STR-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Pch Single Power Mosfet -60V -3A 400Mohm DPAK(S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168905-2SJ182STR-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ182STR-E CAD Model

Description

The 2SJ182STR-E is a P-channel MOSFET manufactured by Renesas Electronics America. This power MOSFET is designed for switching applications requiring high voltage and current handling capabilities. Its robust design and low on-resistance contribute to efficient power conversion and management.

Applications:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Control Circuits
  • High-Side Switching
  • Load Switching

Features:

  • P-Channel MOSFET
  • High Voltage Rating (typically -60V or higher depending on the exact specification)
  • Low On-Resistance (RDS(on)) for efficient power switching
  • High Speed Switching
  • Avalanche Energy Rated
  • Surface Mount Package

Benefits:

  • Improved power efficiency due to low RDS(on)
  • Reduced heat dissipation
  • Compact design suitable for space-constrained applications
  • Enhanced system reliability due to robust design and avalanche rating
  • Simplified thermal management

Additional Details:

The 2SJ182STR-E typically comes in a surface-mount package such as a SOT-23 or similar. It is important to consult the Renesas datasheet for the specific voltage, current, and RDS(on) ratings, as these can vary slightly between versions. Proper gate drive circuitry is essential to ensure optimal performance and prevent damage to the MOSFET. The device's fast switching speeds make it suitable for high-frequency applications, minimizing switching losses. The P-channel configuration allows for simpler high-side switching implementation in certain circuit topologies. The part is designed for automated assembly, contributing to cost-effectiveness in high-volume manufacturing.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Contact for details
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess