EN
  • EN
  • DE

2SB799-T1-AZ

Part No 2SB799-T1-AZ
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815198-2SB799-T1-AZ
Ultra Librarian 3D Model Ultra Librarian 2SB799-T1-AZ CAD Model

Description

The 2SB799-T1-AZ is a PNP Bipolar Junction Transistor (BJT) manufactured by Renesas Electronics. This transistor is designed for use in various amplification and switching applications. It is characterized by its high collector current capability and low saturation voltage, making it suitable for applications requiring efficient switching and moderate power amplification.

Applications

  • Power Amplification: Used in audio amplifiers and other power amplification circuits.
  • Switching Circuits: Employed in switching circuits for controlling various electronic devices.
  • Motor Control: Found in motor driver circuits for controlling DC motors.
  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Load Switching: Suitable for switching various loads in electronic circuits.

Features

  • PNP BJT: Offers versatile amplification and switching capabilities.
  • High Collector Current: Capable of handling high collector current.
  • Low Saturation Voltage: Minimizes power losses in switching applications.
  • Surface Mount Device (SMD): Allows for easy integration into circuit boards.
  • Compact Package: Provides a small footprint for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Efficient Switching: Low saturation voltage ensures efficient switching operation.
  • High Current Capability: Suitable for applications requiring high collector current.
  • Compact Size: Small package allows for easy integration into various circuit designs.
  • Reliable Operation: Designed for stable and reliable performance.
  • Cost-Effective: Provides a balance of performance and price for various applications.

Additional Details

The 2SB799-T1-AZ transistor is typically used with appropriate biasing resistors to set the operating point for amplification or switching. The collector-emitter voltage (VCEO) and collector current (IC) are critical parameters to consider when designing the circuit. Proper heat sinking may be required in applications where the transistor dissipates significant power. The transistor's current gain (hFE) is an important parameter to consider for amplification applications. The SMD package allows for automated assembly and reduces board space. This device is RoHS compliant, ensuring it meets environmental standards for hazardous substances.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2258 $58.7080
625+ $0.1854 $115.8750
970+ $0.1795 $174.1150
1,330+ $0.1737 $231.0210
1,720+ $0.1679 $288.7880
2,305+ $0.1506 $347.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess