EN
  • EN
  • DE

2SA916-AZ-L

Part No 2SA916-AZ-L
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226040-2SA916-AZ-L
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA916-AZ-L CAD Model

Description

The 2SA916-AZ-L is a PNP silicon epitaxial transistor manufactured by Renesas Electronics America. It's designed for audio frequency general-purpose amplifier applications and switching. The 'AZ' indicates a specific rank or gain characteristic, and the 'L' likely refers to a lead forming or packaging variation.

Applications

  • Audio amplifiers
  • General-purpose switching
  • Signal amplification
  • Driver stages
  • Consumer electronics

Features

  • PNP Silicon Epitaxial Transistor
  • Low saturation voltage
  • High current gain (hFE)
  • Low noise
  • Small signal amplification

Benefits

  • Efficient signal amplification
  • Low power consumption
  • Suitable for various audio applications
  • Reliable switching performance
  • Compact size for easy integration

Specifications

Collector-Base Voltage (VCBO): -60 V
Collector-Emitter Voltage (VCEO): -50 V
Emitter-Base Voltage (VEBO): -5 V
Collector Current (IC): -150 mA
Collector Dissipation (PC): 250 mW
Current Gain (hFE): Consult datasheet for hFE range (specific to AZ rank)
Saturation Voltage (VCE(sat)): Consult datasheet for VCE(sat) value at specified conditions.

The 2SA916-AZ-L is typically used in audio amplifier circuits where its low noise and high gain characteristics are beneficial. Its switching capabilities make it suitable for various general-purpose applications. The specific 'AZ' ranking and 'L' variation details should be verified in the Renesas datasheet for the most accurate electrical characteristics and packaging information. These specifications are critical for precise circuit design and application.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Analog Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess