EN
  • EN
  • DE

ADT7468ARQZ-REEL

Part No ADT7468ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±2°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 121183-ADT7468ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7468ARQZ-REEL CAD Model

Description

ON Semiconductor ADT7468ARQZ-REEL Product Overview

The ADT7468ARQZ-REEL from ON Semiconductor is a versatile and high-performance IC designed for advanced thermal monitoring and fan control. It is part of ON Semiconductor's portfolio of energy-efficient devices, aimed at reducing power consumption and improving system reliability in a wide range of applications. This particular model comes in a convenient tape and reel package, making it suitable for automated assembly processes and high-volume production.

Key Features

  • Integrated Temperature Sensors: The ADT7468ARQZ-REEL comes with multiple on-chip temperature sensors that provide precise monitoring of system thermal conditions. This helps in maintaining optimal performance and preventing overheating.
  • Multiple Fan Control Channels: This IC includes several PWM (Pulse Width Modulation) fan control outputs, allowing for fine-grained control of fan speeds. This helps in reducing acoustic noise and power consumption while ensuring adequate cooling.
  • Programmable Settings: Users can program various parameters such as temperature thresholds, fan speed curves, and alarm settings, providing flexibility to cater to different system requirements.
  • I2C Interface: The device features an I2C serial bus interface for easy communication with microcontrollers or processors, facilitating integration into complex systems.

Applications

The ADT7468ARQZ-REEL is ideal for a range of applications where temperature monitoring and fan control are critical, such as:

  • Desktop and laptop computers
  • Servers and data centers
  • Telecommunication equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADT7468ARQZ-REEL is no exception. It is built to meet high standards, ensuring reliable performance in demanding environments. The product is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

With its comprehensive feature set and ON Semiconductor's reputation for quality, the ADT7468ARQZ-REEL is an excellent choice for designers looking to implement sophisticated thermal management solutions in their electronic systems.

You May Also Be Interested in

Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4705 $59.7640
19+ $6.1296 $116.4624
30+ $5.9390 $178.1700
41+ $5.7473 $235.6393
52+ $5.5556 $288.8912
70+ $4.9804 $348.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess