EN
  • EN
  • DE

ADSP-2191MKCAZ-160

Part No ADSP-2191MKCAZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 144MBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, SPI, SSP, UART
Clock Rate 160MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-MiniBGA (10x10)
Base Product Number ADSP-2191
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910979-ADSP-2191MKCAZ-160
Ultra Librarian 3D Model Ultra Librarian ADSP-2191MKCAZ-160 CAD Model

Description

Product Overview: ADSP-2191MKCAZ-160 by Analog Devices Inc.

The ADSP-2191MKCAZ-160 is a high-performance digital signal processor (DSP) designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This DSP is part of the ADSP-219x family, which is well-known for its exceptional processing power, flexibility, and efficiency, making it an ideal choice for a wide range of signal processing applications.

Key Features:

  • High-Speed Performance: With a core clock speed of 160 MHz, the ADSP-2191MKCAZ-160 delivers rapid processing capabilities that are essential for real-time data analysis and manipulation in demanding applications.
  • Integrated Memory: The device comes equipped with onboard memory, which includes 16K words of RAM and 48K words of ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Flexible Peripheral Set: A comprehensive set of peripherals enhances the functionality of the DSP, including serial ports, parallel ports, and timers, facilitating easy integration into various system configurations.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2191MKCAZ-160 ensures optimal performance while minimizing power consumption, making it suitable for portable and battery-operated devices.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for signal processing tasks, which enables efficient execution of complex algorithms and signal manipulation routines.

Applications:

The versatility of the ADSP-2191MKCAZ-160 allows it to be used in a multitude of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Automotive electronics
  • Medical imaging devices

Quality and Reliability:

Analog Devices Inc. is committed to delivering products of the highest quality. The ADSP-2191MKCAZ-160 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in even the most challenging environments.

For engineers and system designers seeking a robust and capable DSP solution, the ADSP-2191MKCAZ-160 from Analog Devices Inc. offers an ideal blend of speed, power efficiency, and integrated features to meet the demands of today's complex signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess