EN
  • EN
  • DE

1893CY-10LF

Part No 1893CY-10LF
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 64TQFP / Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Renesas Electronics America Inc
Series PHYceiver™
Package Tray
Product Status Obsolete
Protocol Ethernet
Function Physical Layer Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.15V ~ 3.47V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 1893C
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351402-1893CY-10LF
Ultra Librarian 3D Model Ultra Librarian 1893CY-10LF CAD Model

Description

The PHYceiver™ is an integrated circuit designed for use in physical layer controllers for Ethernet communication.

  • Protocol: 10/100 Base-T/TX PHY
  • Voltage - Supply: 3.15V ~ 3.47V
  • Operating Temperature: 0°C ~ 70°C
  • Package / Case: 64-TQFP
  • Supplier Device Package: 64-TQFP (10x10)
  • Packaging: Tray
  • Standard Package: 160
  • Interface: Parallel
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected

You May Also Be Interested in

Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess