Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Rectron USA
Package Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 25 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 12.5 A
Current - Reverse Leakage @ Vr 500 nA @ 800 V
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, RS-25M
Supplier Device Package RS-25M
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2516-RS2506M
Standard Package 1,200
Win Source Part Number 1153900-RS2506M
Ultra Librarian 3D Model Ultra Librarian RS2506M CAD Model

Description

The Rectron USA RS2506M is a single-phase bridge rectifier with a current average rectified of 25A.

  • Voltage Forward: 1V @ 12.5A
  • Current Reverse Leakage: 500nA @ 800V
  • Voltage Peak Reverse: 800V
  • Mounting Type: Through Hole
  • Package/Case: 4-SIP, RS-25M
  • Temperature Range: 150°C (TJ)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

GeneSiC Semiconductor
600V 20A GBJ SINGLE PHASE BRIDGE / Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ
Need more? Email Us
ECAD model for GBJ20J
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to €0.0528
ECAD model for DB157S
Diodes Incorporated
Maximum Ratings & Thermal Characteristics Ratings at 25℃ ambient temperature unless otherwise specified. | BRIDGE RECT 1PHASE 1KV 4A GBL
Lowest to €0.1046
ECAD model for GBL410
Solid State Inc.
35 AMP BRIDGE RECTIFIER
Need more? Email Us
ECAD model for KBPC3510
Diodes Incorporated
BRIDGE RECT 1PHASE 1KV 3A DBF
Lowest to €0.7400
ECAD model for RDBF310-13
Vishay
BRIDGE RECT 1P 600V 30A PB
Lowest to €3.2596
ECAD model for PB3006-E3/45
Comchip Technology
RECTIFIER BRIDGE GPP 1000V 25A G
Need more? Email Us
ECAD model for GBU2510-HF
Comchip Technology
RECTIFIER BRIDGE 25A 1000V KBPC
Need more? Email Us
ECAD model for KBPC2510-G
GeneSiC Semiconductor
800V 6A GBJ SINGLE PHASE BRIDGE
Need more? Email Us
ECAD model for GBJ6K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention