EN
  • EN
  • DE

ZMM5230B

Part No ZMM5230B
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description 500mW 5% mini-M.E.L.F ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RectrON Semiconductor
Win Source Part Number 1283087-ZMM5230B
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5230B CAD Model

Description

The ZMM5230B is a Zener diode manufactured by Rectron Semiconductor. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits. This diode offers stable performance and reliable clamping characteristics, making it suitable for a wide range of applications requiring precise voltage control.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Reference voltage generation
  • Transient suppression

Features:

  • Zener voltage of 4.7V (nominal): Provides a stable reference voltage for circuit operation.
  • Low dynamic impedance: Ensures a stable output voltage with minimal variation under changing load conditions.
  • High surge current capability: Can withstand high current surges without degradation or failure.
  • Small surface-mount package (SOD-123): Allows for compact and efficient circuit design.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Precise voltage regulation: Maintains a constant voltage output, improving circuit stability and performance.
  • Effective overvoltage protection: Protects sensitive components from damage caused by voltage spikes and surges.
  • Enhanced circuit reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Compact design: Facilitates integration into space-constrained applications.
  • Cost-effective solution: Provides reliable performance at an affordable price.

The ZMM5230B Zener diode is commonly used in power supplies, telecommunications equipment, and portable electronic devices. Its ability to provide accurate voltage regulation and robust overvoltage protection makes it an essential component in many electronic designs. The surface-mount package simplifies assembly and allows for high-density PCB layouts.

Technical Specifications:

  • Zener Voltage (Vz): 4.7V ± 5% (at specified test current)
  • Power Dissipation: 500 mW
  • Operating Temperature Range: -55°C to +150°C
  • Maximum Reverse Leakage Current: Specified at a given reverse voltage

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3,760+ $0.0133 $50.0080
9,095+ $0.0110 $100.0450
14,155+ $0.0106 $150.0430
19,420+ $0.0103 $200.0260
25,255+ $0.0099 $250.0245
33,710+ $0.0089 $300.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 3760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess