EN
  • EN
  • DE

CDCE421RGETG4

Part No CDCE421RGETG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CRYSTAL OSCILLATR CLCK 24-QFN / Clock Generator 27.35MHz to 38.33MHz-IN 1175MHz-OUT 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.2GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 771433-CDCE421RGETG4
Popularity Medium
Supply and Demand Status Limited
Family Name CDCE421
Introduction Date January 01, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CDCE421RGETG4 CAD Model

Description

Product Overview: CDCE421RGETG4 from Texas Instruments

The CDCE421RGETG4 is a highly versatile clock synthesizer and jitter cleaner product designed and manufactured by Texas Instruments. This advanced integrated circuit (IC) is engineered to provide high-quality clock signals for a wide range of applications, including telecommunications, networking, and digital media. With its precision timing capabilities, the CDCE421RGETG4 is an essential component for systems requiring reliable and stable clock sources.

Key Features

  • Low Jitter Performance: The CDCE421RGETG4 is designed to deliver low jitter clock outputs, ensuring high-quality signal integrity for sensitive applications.
  • Flexible Configuration: This device offers a programmable PLL (Phase-Locked Loop) that allows users to tailor the output frequency to their specific needs. It can generate multiple frequencies from a single reference clock, making it a versatile solution for various designs.
  • Multiple Outputs: The IC provides multiple clock outputs, which can be configured independently, allowing for simultaneous support of different subsystems within the same application.
  • EEPROM Memory: With integrated EEPROM, the CDCE421RGETG4 can store user-defined configurations, enabling the device to automatically load settings upon power-up.
  • Power Supply: It operates from a single 3.3V supply, making it compatible with a wide range of digital systems.
  • Packaging: The product comes in a compact 24-VQFN (RGE) package, which is ideal for space-constrained applications.

Applications

The CDCE421RGETG4 is suitable for use in various applications that require precise and stable clock signals. These include:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunication infrastructure
  • Digital video and audio broadcasting systems
  • Test and measurement equipment
  • High-performance computing and data storage systems

Technical Specifications

With a broad operating temperature range and the ability to support both LVCMOS and LVDS output levels, the CDCE421RGETG4 is a highly adaptable solution that meets the stringent requirements of modern electronic systems. Its programmability and built-in features make it an excellent choice for designers looking to optimize their clock tree design while minimizing component count and complexity.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7851 $55.1404
9+ $11.3109 $101.7981
14+ $10.9574 $153.4036
19+ $10.6040 $201.4760
25+ $10.2505 $256.2625
33+ $9.1901 $303.2733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess