EN
  • EN
  • DE

FM4747W

Part No FM4747W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174645-FM4747W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4747W CAD Model

Description

The FM4747W is a Zener diode manufactured by Rectron Semiconductor. It is designed to operate in the reverse breakdown region, providing a stable voltage reference for various electronic applications. This diode is commonly used for voltage regulation, voltage clamping, and surge protection. The FM4747W is available in a surface-mount package, making it suitable for automated assembly and compact designs. Rectron Semiconductor is known for its reliable and cost-effective discrete semiconductor products.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and electronic circuits.
  • Voltage Clamping: Protecting sensitive components from overvoltage conditions.
  • Surge Suppression: Absorbing voltage spikes and transients to prevent damage to electronic equipment.
  • Overvoltage Protection Circuits: Implementing protection against excessive voltage in electronic devices.
  • Reference Voltage in Linear Regulators: Providing a stable voltage reference for linear voltage regulators.

Features

  • Zener Voltage: 20V (typical value, refer to datasheet for specific tolerance).
  • Surface-Mount Package: SOD-123 package for efficient board assembly.
  • Low Leakage Current: Minimizes power consumption and improves voltage regulation accuracy.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Stable Voltage: Provides a consistent and reliable voltage reference for circuit operation.
  • Overvoltage Protection: Protects sensitive components from damage caused by voltage surges.
  • Compact Design: Surface-mount package allows for miniaturization of electronic devices.
  • Ease of Use: Simple two-terminal device requires minimal external components.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and protection.

Additional Details

The FM4747W's power dissipation should be carefully considered when designing a circuit. The Zener voltage has a specified tolerance, which is important to consider in applications requiring precise voltage regulation. The datasheet should be consulted for the diode's exact specifications, including Zener impedance, reverse leakage current, and operating temperature range. Proper thermal management is important to ensure reliable operation. This diode is commonly used in various electronic devices, including consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess