EN
  • EN
  • DE

EFM105

Part No EFM105
Manufacturer Rectron Semiconductor
Catalog END - OF - LIFE
Description SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1171007-EFM105
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFM105 CAD Model

Description

The EFM105 is a fast recovery rectifier manufactured by Rectron Semiconductor. It is designed to provide efficient rectification with minimal switching losses, making it suitable for various power supply and high-frequency applications.

Applications

  • Switching Power Supplies: Used in power supplies for computers, servers, and other electronic devices.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect transistors from voltage spikes.
  • Inverters: Integrated into inverters for converting DC to AC power.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • LED Lighting: Found in LED lighting systems for efficient power rectification.

Features

  • Fast Recovery Time: Offers a short reverse recovery time, reducing switching losses and improving efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing protection against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Reliability: Designed for reliable operation in demanding environments.
  • Compact Package: Available in a small form factor for easy integration into various circuits.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion applications.
  • Enhanced System Reliability: High surge current capability provides protection against voltage transients.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, simplifying thermal management.
  • Compact Design: Small package size allows for space-saving designs.
  • Lower System Cost: Efficient operation reduces energy consumption and lowers overall system costs.

Additional Details

The EFM105 typically has a reverse voltage rating of 600V and a forward current rating of 1A. It is commonly available in DO-41 or similar axial-lead packages. Key specifications include reverse recovery time, forward voltage drop, leakage current, and junction capacitance. Consult the manufacturer's datasheet for detailed electrical characteristics and application notes.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess