EN
  • EN
  • DE
  • IT

RAC30-24SA

Part No RAC30-24SA
Manufacturer Recom Power
Catalog PMIC - Voltage Regulators - Linear + Switching
Description AC/DC CONVERTER 24V 30W  /  Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Recom Power
Series POWERLINE RAC30-A (30W)
Package Box
Product Status Not For New Designs
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 24V
Current - Output (Max) 1.25A
Power (Watts) 30 W
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Efficiency 82%
Mounting Type Through Hole
Package / Case 7-DIP Module, 5 Leads
Dimension 3.50" L x 2.50" W x 1.00" H (89.0mm x 63.5mm x 25.3mm)
Approval Agency CE, cULus
Line Regulation ±1%
Load Regulation ±1%
Weight 0.467 lb (211.83 g)
Base Product Number RAC30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names 21000038,RAC30-24SA-ND,RAC3024SA,945-2632
Standard Package 2
Win Source Part Number 1035696-RAC30-24SA
Ultra Librarian 3D Model Ultra Librarian RAC30-24SA CAD Model

Description

The RAC30-24SA is a POWERLINE RAC30-A (30W) series enclosed type AC DC converter.

  • Series: POWERLINE RAC30-A (30W)
  • Type: Enclosed AC DC Converter
  • Mounting: Power Supply Board Mount
  • Feature: SCP
  • Application: ITE (Commercial)
  • Standard Package: 2 units
  • Voltage Input: 90 ~ 264 VAC
  • Maximum Output Current: 1.25A
  • Output Voltage: 24V
  • Efficiency: 82%
  • Line Regulation: ±1%
  • Load Regulation: ±1%
  • Operating Temperature Range: -25°C ~ 70°C (With Derating)
  • Mounting Type: Through-Hole
  • Package/Case: 7-DIP Module, 5 Leads
  • Dimension: 3.50" L x 2.50" W x 1.00" H (89.0mm x 63.5mm x 25.3mm)
  • REACH: Unaffected
  • HTSUS: 8504.40.9510
  • For New Designs: No
  • Approvals: CE, cULus

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Need more? Email Us
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0885
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.3716
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $25.7577
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess