EN
  • EN
  • DE

RTL8722CSM-VA1-CG

Part No RTL8722CSM-VA1-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962363-RTL8722CSM-VA1-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8722CSM-VA1-CG CAD Model

Description

The RTL8722CSM-VA1-CG is a highly integrated single-chip that supports Wi-Fi 802.11 a/b/g/n, Bluetooth 5, and a microcontroller. It is designed for a variety of IoT applications requiring both Wi-Fi and Bluetooth connectivity. This chip, manufactured by Realtek, enables devices to connect to wireless networks and communicate with other Bluetooth devices efficiently. The integrated microcontroller allows for running application code directly on the chip, making it a powerful solution for IoT devices.

Applications

  • Smart Home Devices: Used in smart bulbs, smart plugs, and other home automation devices.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable technology.
  • IoT Sensors: Employed in various IoT sensors for environmental monitoring, industrial automation, and agricultural applications.
  • Bluetooth Gateways: Utilized in Bluetooth gateways to bridge Bluetooth devices to Wi-Fi networks.
  • Healthcare Devices: Found in remote patient monitoring devices and other healthcare applications.

Features

  • Wi-Fi 802.11 a/b/g/n support: Compliant with standard Wi-Fi protocols for broad compatibility.
  • Bluetooth 5 support: Supports the latest Bluetooth standard with improved speed, range, and security.
  • Integrated microcontroller: Allows for running application code directly on the chip.
  • Low power consumption: Designed for energy-efficient operation in battery-powered devices.
  • Multiple peripheral interfaces: Supports UART, SPI, I2C, and GPIO interfaces for flexible connectivity.

Benefits

  • Dual-mode connectivity: Provides both Wi-Fi and Bluetooth connectivity in a single chip.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective solution: Integrates multiple features into a single chip, reducing overall system cost.
  • Easy integration: Simplifies design and reduces time-to-market.
  • Wide range of applications: Suitable for various IoT-enabled devices.

Specifications

The RTL8722CSM-VA1-CG supports Wi-Fi data rates up to 72.2 Mbps and Bluetooth Low Energy (BLE) data rates up to 2 Mbps. The integrated microcontroller is typically based on a 32-bit ARM Cortex-M4 core, providing sufficient processing power for IoT applications. The chip incorporates advanced security features, such as encryption and authentication, to protect sensitive data. The operating voltage range is typically from 2.7V to 3.6V, making it suitable for low-power applications. The package is usually a small form factor, such as a QFN or CSP, to save PCB space. It supports over-the-air (OTA) firmware updates, allowing for easy maintenance and upgrades. The device also includes advanced power management features to minimize power consumption during operation and standby modes.

Realtek's RTL8722CSM-VA1-CG is a versatile and efficient connectivity solution for IoT devices, offering Wi-Fi, Bluetooth, and microcontroller functionality in a single chip. Its low power consumption, integrated features, and support for the latest wireless standards make it an excellent choice for modern IoT applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess