Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836094-RTL8328L-CG
Ultra Librarian 3D Model Ultra Librarian RTL8328L-CG CAD Model

Description

The Realtek RTL8328L-CG is a 24+4 port Gigabit Ethernet switch controller designed for cost-effective and high-performance networking applications. It's commonly used in unmanaged and light managed switches.

Applications:

  • Unmanaged Gigabit Ethernet Switches: Used in unmanaged switches for small and medium-sized networks.
  • Lightly Managed Switches: Implemented in switches with basic management features like VLAN support.
  • SOHO (Small Office/Home Office) Networks: Provides high-speed connectivity for SOHO environments.
  • Desktop Switches: Used in desktop switches for connecting multiple devices.
  • Industrial Ethernet Applications: Can be adapted for use in some industrial Ethernet applications where basic switching functionality is needed.

Features:

  • 24 Gigabit Ethernet Ports: Offers 24 10/100/1000 Mbps Ethernet ports for flexible connectivity.
  • 4 Combo Ports: Includes 4 combo ports that can be configured as either Gigabit Ethernet or SFP ports.
  • Non-Blocking Architecture: Provides wire-speed forwarding performance across all ports.
  • VLAN Support: Supports VLAN tagging and port-based VLANs for network segmentation.
  • QoS (Quality of Service): Offers basic QoS features for traffic prioritization.
  • Auto-MDI/MDIX: Automatically detects and configures MDI/MDIX ports, simplifying installation.
  • Energy-Efficient Ethernet (EEE): Supports Energy-Efficient Ethernet (EEE) to reduce power consumption.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet connectivity for fast data transfer.
  • Flexible Port Configuration: Combo ports offer flexibility in connecting both copper and fiber optic cables.
  • Easy to Deploy: Auto-MDI/MDIX and plug-and-play operation simplify deployment.
  • Energy Efficient: EEE support helps reduce power consumption, saving energy costs.
  • Cost-Effective: Offers a cost-effective solution for building high-performance Ethernet networks.

Additional Details:

The RTL8328L-CG is generally packaged in a QFP (Quad Flat Package). It requires a 3.3V power supply for I/O and a lower voltage for the core. It supports IEEE 802.3az Energy-Efficient Ethernet. The operating temperature range is typically 0°C to 70°C. Consult the Realtek datasheet for more precise details.

You May Also Be Interested in

Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention