EN
  • EN
  • DE

ATSAML10E16A-MF

Part No ATSAML10E16A-MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32VQFN / ARM® Cortex®-M23 series Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM L10
Package Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAML10
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 994895-ATSAML10E16A-MF
Ultra Librarian 3D Model Ultra Librarian ATSAML10E16A-MF CAD Model

Description

Microchip Technology ATSAML10E16A-MF Microcontroller

The ATSAML10E16A-MF is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed for applications that demand low power consumption and high performance. This MCU is part of the SAM L family and is based on the high-performance 32-bit ARM Cortex-M23 processor. It operates at a maximum frequency of 32MHz and features 16KB of flash memory, providing ample space for code storage and execution.

With 4KB of SRAM, the ATSAML10E16A-MF offers sufficient temporary data storage for your applications, ensuring smooth and efficient operations. The MCU also includes a 512Bytes of Read-While-Write (RWW) EEPROM, which is ideal for storing non-volatile data that must be retained across power cycles.

One of the key features of this microcontroller is its power efficiency. The ATSAML10E16A-MF supports multiple power-saving modes, including idle and standby modes, which are crucial for battery-powered devices where energy conservation is paramount. Additionally, it incorporates a Power Manager (PM) that aids in reducing power consumption during operation.

This MCU is not only powerful but also versatile, with a range of integrated peripherals. It includes a 12-bit Analog-to-Digital Converter (ADC) with up to 10 channels, allowing for precise analog signal measurement. Moreover, it comes with a 10-bit Digital-to-Analog Converter (DAC), several timers, and Serial Communication modules (SERCOM) that can be configured as USART, UART, SPI, and I2C, making it highly adaptable for various communication needs.

The ATSAML10E16A-MF is equipped with advanced security features, including a 128-bit Advanced Encryption Standard (AES) hardware crypto engine that provides robust data encryption. It also features a True Random Number Generator (TRNG), enhancing the security of cryptographic operations.

In terms of physical packaging, the ATSAML10E16A-MF is offered in a 32-pin QFN package, which is compact and suitable for space-constrained applications. Its extended temperature range ensures reliable operation in diverse environments. This microcontroller is an excellent choice for designers looking to develop secure, low-power, and high-performance embedded systems in areas such as industrial control, Internet of Things (IoT), and wearable technology.

For more information, datasheets, and support, visit the Microchip Technology website to ensure your next project benefits from the powerful capabilities of the ATSAML10E16A-MF microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7750 $52.6500
14+ $7.2000 $100.8000
22+ $6.9750 $153.4500
30+ $6.7500 $202.5000
39+ $6.5250 $254.4750
52+ $5.8500 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess