EN
  • EN
  • DE

RTL8211B

Part No RTL8211B
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302580-RTL8211B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8211B CAD Model

Description

The Realtek RTL8211B is a single-chip Gigabit Ethernet transceiver that supports the IEEE 802.3ab standard for 1000BASE-T, as well as 100BASE-TX and 10BASE-T. It is designed for applications requiring high-speed Ethernet connectivity, such as network interface cards, routers, and switches.

Applications:

  • Network Interface Cards (NICs): Provides Gigabit Ethernet connectivity for desktop and server computers.
  • Routers: Used in routers to provide high-speed Ethernet ports for LAN connectivity.
  • Switches: Core component in Gigabit Ethernet switches.
  • Embedded Systems: Integrates into embedded systems requiring Gigabit Ethernet connectivity, such as industrial controllers and network appliances.
  • Media Converters: Used in media converters to bridge different Ethernet media types at Gigabit speeds.

Features:

  • 10/100/1000Mbps Support: Supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards.
  • IEEE 802.3ab Compliance: Compliant with the IEEE 802.3ab standard for Gigabit Ethernet over copper.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Auto MDI/MDIX Support: Automatically detects and corrects cable polarity, simplifying network setup.
  • Integrated DSP: Includes an integrated Digital Signal Processor (DSP) for enhanced signal integrity and performance.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Advanced Power Management: Supports advanced power management features for reduced power consumption in idle mode.
  • MII/GMII/RGMII Interface: Provides various media independent interfaces for connection to a MAC controller.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet connectivity for demanding network applications.
  • Improved Performance: Integrated DSP enhances signal integrity and performance.
  • Easy to Use: Auto-negotiation and Auto MDI/MDIX simplify network setup.
  • Energy Efficiency: Low power consumption minimizes energy costs and extends battery life in portable devices.
  • Flexible Interface Options: MII/GMII/RGMII interface provides flexibility in connecting to different MAC controllers.

The RTL8211B is a robust and reliable Gigabit Ethernet transceiver that offers high performance and ease of use. Its integrated DSP ensures excellent signal integrity, while auto-negotiation and auto MDI/MDIX simplify network setup. The RTL8211B's low power consumption and advanced power management features make it ideal for energy-sensitive applications. It typically operates at 3.3V and comes in various package options.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0189 $60.5670
70+ $1.6574 $116.0180
110+ $1.6055 $176.6050
150+ $1.5535 $233.0250
195+ $1.5015 $292.7925
260+ $1.3467 $350.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess