EN
  • EN
  • DE

MN4019B

Part No MN4019B
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030036-MN4019B
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN4019B CAD Model

Description

The Panasonic MN4019B is a phase-locked loop (PLL) frequency synthesizer, designed for use in various communication and signal processing applications. It's a crucial component for generating stable and accurate frequencies, often used in radio receivers, transmitters, and other frequency-sensitive devices.

Applications

  • Wireless communication systems
  • Cordless telephones
  • Radio receivers
  • Television tuners
  • Satellite communication equipment
  • Signal generators

Features

  • Low voltage operation (typically 5V)
  • High-speed frequency synthesis
  • Low phase noise
  • Programmable divider ratio
  • Serial data input for programming
  • Small package size

Benefits

  • Stable Frequency Generation: Provides a stable and accurate frequency source, essential for reliable communication.
  • Improved Signal Quality: Low phase noise contributes to cleaner signals and reduces errors.
  • Flexible Frequency Control: Programmable divider allows for a wide range of output frequencies.
  • Simplified System Design: Integrated functionality reduces the number of external components required.
  • Compact Design: Small package size enables integration into space-constrained applications.

Technical Specifications

The MN4019B typically operates with a supply voltage of 5V. The specific frequency range and divider ratios are programmable via a serial interface. The output signal is usually a square wave or similar digital signal. The exact specifications vary depending on the version and application, so consulting the datasheet is crucial for detailed design. The MN4019B offers a versatile solution for frequency synthesis in a wide array of electronic systems, contributing to improved performance and reliability in communication and signal processing tasks. It’s also designed to minimize power consumption in portable devices. The synthesizer's low phase noise and high-speed operation are particularly valuable in demanding applications, such as wireless communication and high-resolution signal generation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess