EN
  • EN
  • DE

MAX12930BASA+

Part No MAX12930BASA+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 46 Weeks
Features General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 50kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX12930
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881029-MAX12930BASA+
Ultra Librarian 3D Model Ultra Librarian MAX12930BASA+ CAD Model

Description

Maxim Integrated MAX12930BASA+ Isolated RS-485/RS-422 Transceivers

Maxim Integrated's MAX12930BASA+ is a high-performance, 2.75kV RMS isolated RS-485/RS-422 transceiver designed to provide robust communication for industrial applications. The device is capable of data rates up to 25Mbps, making it suitable for high-speed data communication in harsh industrial environments where electromagnetic interference (EMI) and ground potential differences are a concern.

The MAX12930BASA+ incorporates Maxim's proprietary isolation technology to ensure signal integrity and reliability. It operates from a single 3.3V supply, which reduces power consumption and simplifies power supply design. Additionally, the device features true fail-safe circuitry, which ensures a logic-high receiver output when the inputs are open, shorted, or idle, thus preventing false data transmission.

This transceiver comes in a compact 8-pin SOIC package with an enhanced ESD protection of ±35kV on the transceiver bus pins, which helps protect against electrical overstress and improves system robustness. The integrated thermal shutdown feature further enhances the safety of the device by disabling the driver outputs when the die temperature exceeds the thermal shutdown threshold.

The MAX12930BASA+ is suitable for a variety of applications, including industrial automation, HVAC control systems, and building automation. Its robust design and high level of integration make it an ideal choice for designers looking to improve communication reliability and reduce system downtime in their industrial systems.

Key Features:

  • 2.75kV RMS isolation for 60 seconds
  • Up to 25Mbps data rate for high-speed communication
  • Single 3.3V supply operation for low power consumption
  • True fail-safe receiver inputs for reliable data transmission
  • ±35kV ESD protection on transceiver bus pins for enhanced system robustness
  • Thermal shutdown protection for increased safety
  • Compact 8-pin SOIC package for space-constrained applications

Overall, the Maxim Integrated MAX12930BASA+ provides a reliable and efficient solution for isolated RS-485/RS-422 communication, ensuring data integrity and system protection in demanding industrial environments.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 506 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess