EN
  • EN
  • DE

ALC4040-CG

Part No ALC4040-CG
Manufacturer Realtek
Catalog Hard To Find
Description High-performance audio DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 717632-ALC4040-CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALC4040-CG CAD Model

Description

The ALC4040-CG is a high-definition (HD) audio codec from Realtek Semiconductor Corp. It is a complete audio solution for PCs, notebooks, and other consumer electronics devices. The ALC4040-CG supports up to 7.1-channel HD audio playback and recording at up to 192 kHz sampling rate. It also features a number of advanced audio processing features, such as SmartAmp technology for improved sound quality and efficiency, and Nahimic Audio Enhancer for enhanced surround sound and bass effects.

The ALC4040-CG is a highly integrated audio codec. It includes a number of key components, such as:

A high-performance digital signal processor (DSP) for audio processing A multi-channel analog-to-digital converter (ADC) for audio recording A multi-channel digital-to-analog converter (DAC) for audio playback A headphone amplifier A microphone amplifier A speaker output amplifier The ALC4040-CG is also highly configurable. It supports a variety of audio input and output interfaces, including:

3.5mm analog jacks Optical S/PDIF HDMI The ALC4040-CG is a popular choice for audio codecs in a variety of consumer electronics devices. It is known for its excellent sound quality, high performance, and low power consumption.

Features

Supports up to 7.1-channel HD audio playback and recording at up to 192 kHz sampling rate SmartAmp technology for improved sound quality and efficiency Nahimic Audio Enhancer for enhanced surround sound and bass effects Highly integrated audio codec with multiple key components Supports a variety of audio input and output interfaces Benefits

Provides excellent sound quality for a variety of applications High performance and low power consumption Highly configurable to meet the needs of different devices Applications

PCs Notebooks Tablets Smartphones Smart TVs Set-top boxes Other consumer electronics devices Conclusion

The ALC4040-CG is a high-performance, high-quality audio codec from Realtek. It is a popular choice for audio codecs in a variety of consumer electronics devices. The ALC4040-CG offers a number of benefits, including excellent sound quality, high performance, low power consumption, and high configurability.

Additional Information

The ALC4040-CG is available in a QFN-48 package. It is supported by a comprehensive set of software development tools, including drivers, utilities, and sample applications.

Realtek

Realtek Semiconductor Corp. is a leading provider of integrated circuits (ICs) for a wide range of applications, including computer peripherals, communications, multimedia, and consumer electronics. Realtek is known for its innovative products and high quality standards.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2609 $56.5218
5+ $23.1884 $115.9420
7+ $22.4638 $157.2466
10+ $21.7391 $217.3910
12+ $21.0145 $252.1740
16+ $18.8406 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,244 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess