EN
  • EN
  • DE

ALC202-VE-LF

Part No ALC202-VE-LF
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP48
Manufacturer Realtek
Win Source Part Number 709435-ALC202-VE-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALC202-VE-LF CAD Model

Description

The ALC202-VE-LF is an audio codec manufactured by Realtek. It is a low-power, high-fidelity audio solution designed for various embedded and portable applications. The "LF" suffix typically indicates that the component is lead-free, complying with RoHS standards.

Applications

  • Embedded systems requiring audio output
  • Portable audio players
  • PC motherboards (integrated audio)
  • Notebook computers
  • VOIP (Voice over Internet Protocol) devices

Features

  • High-Fidelity Audio: Designed to deliver clear and accurate audio reproduction.
  • Low Power Consumption: Optimizes power usage for extended battery life in portable devices.
  • Stereo Output: Supports stereo audio output for immersive listening experiences.
  • Integrated Microphone Input: Includes microphone input for recording and voice communication.
  • Lead-Free (RoHS Compliant): Complies with environmental regulations, reducing hazardous substances.

Benefits

  • Enhanced Audio Experience: Provides high-quality audio output for improved listening enjoyment.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of audio-related applications.
  • Easy Integration: Designed for seamless integration into various electronic devices.
  • Environmentally Friendly: Lead-free design minimizes environmental impact.

Additional Details

  • Audio Channels: Stereo
  • Sampling Rate: Supports various sampling rates, including 48kHz and 96kHz
  • Interface: Typically uses an I2S or similar digital audio interface
  • Operating Voltage: Typically operates at a low voltage (e.g., 3.3V)

The ALC202-VE-LF is a reliable and efficient audio codec that delivers high-fidelity audio performance while minimizing power consumption. It is well-suited for embedded systems, portable devices, and other applications where audio quality and power efficiency are critical.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,375 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess