EN
  • EN
  • DE

RD3H160SPTL1

Part No RD3H160SPTL1
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Description PCH -45V -16A POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 45V
Current - Continuous Drain (Id) at 25°C 16A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 50mOhm at 16A, 10V
Vgs(th) (Maximum) at Id 3V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 16nC at 5V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2000pF at 10V
Power Dissipation (Maximum) 20W (Tc)
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package TO-252
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806628-RD3H160SPTL1
Ultra Librarian 3D Model Ultra Librarian RD3H160SPTL1 CAD Model

Description

The RD3H160SPTL1 is a silicon epitaxial planar type hyper fast recovery diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications, offering a low forward voltage and fast reverse recovery time. The device is typically used in circuits where efficient and rapid switching is crucial for performance.

Applications:

  • Power Factor Correction (PFC) circuits: Improving the power factor of electronic devices.
  • Switching Mode Power Supplies (SMPS): Used as rectifiers in secondary stages.
  • Motor control circuits: Providing fast recovery for inductive load switching.
  • Inverters: Used in solar inverters and other power inverters.
  • Lighting applications: Efficient rectification in LED drivers and other lighting circuits.

Features:

  • Hyper Fast Recovery Time: Provides very fast switching speeds.
  • Low Forward Voltage: Minimizes power loss and heat generation.
  • High Surge Current Capability: Withstands high current surges.
  • High Reliability: Designed for robust and reliable operation.
  • Small Package Size: Compact form factor for space-constrained applications.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Reduced Switching Losses: Fast recovery time minimizes switching losses.
  • Enhanced System Performance: Faster switching improves the overall performance of the circuit.
  • Increased System Reliability: High surge current capability provides protection against transient events.
  • Smaller Footprint: Compact package size allows for more compact designs.

Additional Details:

The RD3H160SPTL1 features a low reverse recovery charge, contributing to its fast switching performance. The diode is designed to operate over a wide temperature range. The specific package type of RD3H160SPTL1 allows for efficient heat dissipation, enhancing the overall reliability of the device. The forward voltage and reverse recovery time are optimized to meet the demanding requirements of modern power electronic circuits. It typically comes in a surface-mount package for automated assembly.

Detailed technical specifications, such as maximum repetitive peak reverse voltage, forward current, and reverse recovery time, can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4930 $52.2550
85+ $1.2250 $104.1250
130+ $1.1867 $154.2710
175+ $1.1484 $200.9700
230+ $1.1102 $255.3460
305+ $0.9953 $303.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess