EN
  • EN
  • DE

TR2000-G

Part No TR2000-G
Manufacturer Ramtron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1014+
Reference case SOP-14
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
Win Source Part Number 712713-TR2000-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TR2000-G CAD Model

Description

The TR2000-G is a Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Ramtron International Corporation (now Cypress Semiconductor, subsequently Infineon). Serial EEPROMs are non-volatile memory devices that store relatively small amounts of data and communicate with a host microcontroller using a serial interface, such as SPI or I2C. They are commonly used for storing configuration data, calibration parameters, or other persistent settings in electronic devices.

Applications

  • Storing configuration data: Stores device settings, parameters, and preferences for later retrieval.
  • Storing calibration parameters: Stores calibration values for sensors, transducers, and other measurement devices.
  • Storing user preferences: Stores user-specific settings and customizations in electronic devices.
  • Data logging: Logs small amounts of data, such as sensor readings or event timestamps.
  • Security keys storage: Stores security keys and authentication credentials.

Features

  • Non-volatile memory: Retains data even when power is removed.
  • Serial interface: Communicates with a host microcontroller using a serial interface (e.g., SPI or I2C).
  • Low power consumption: Operates at low voltage and consumes minimal power.
  • High endurance: Supports a large number of write cycles.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits

  • Persistent data storage: Ensures that critical data is retained even during power outages.
  • Simplified system design: Simplifies interfacing with microcontrollers using a serial interface.
  • Extended battery life: Minimizes power consumption in battery-powered devices.
  • Long-term reliability: Provides reliable data storage over a long period of time.
  • Reduced board space: Allows for compact designs in space-constrained applications.

Additional Details

The TR2000-G's memory capacity, operating voltage range, serial interface type (SPI or I2C), maximum clock frequency, endurance (number of write cycles), and data retention period are key specifications to consider. These details can be found in the manufacturer's datasheet. The datasheet also provides information on the device's write protect features, which prevent accidental data corruption. The package type (e.g., SOIC, TSSOP, or DIP) and pinout are also detailed in the datasheet, allowing for proper integration into the circuit board layout. For detailed timing diagrams and electrical characteristics, consult the official Ramtron (now Infineon) datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess