EN
  • EN
  • DE

74LVT16500ADGG,112

Part No 74LVT16500ADGG,112
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1009577-74LVT16500ADGG,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16500ADGG,112 CAD Model

Description

Product Overview: 74LVT16500ADGG,112 by NXP Semiconductors

The 74LVT16500ADGG,112 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the LVT series, which stands for Low-Voltage BiCMOS Technology. It is designed to meet the increasing demands for higher speed and lower power consumption in modern electronic applications.

Key Features

  • Technology: The device is built on advanced BiCMOS technology, which allows it to operate at lower voltages while maintaining high speed.
  • Voltage Range: It operates at a nominal supply voltage of 3.3V, with a tolerance range that typically allows operation from 2.7V to 3.6V, making it suitable for low-voltage applications.
  • Speed: The 74LVT16500ADGG,112 is designed for high-speed operation, which is essential for data-intensive applications.
  • Interface Type: This device features a universal bus interface, making it versatile for various digital communication protocols.
  • Package: It comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is conducive for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, which ensures reliability under varying environmental conditions.

Applications

The 74LVT16500ADGG,112 is suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Computing and data processing
  • Networking equipment
  • Signal conversion

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The 74LVT16500ADGG,112 is no exception, as it undergoes rigorous testing and quality assurance protocols to ensure its performance and reliability in the field. Additionally, the device is compliant with industry standards, ensuring compatibility and interoperability with other components.

Environmental Considerations

Environmental sustainability is a priority for NXP, and the 74LVT16500ADGG,112 is designed with eco-friendly considerations. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from certain hazardous materials commonly used in electronic equipment.

Overall, the 74LVT16500ADGG,112 from NXP Semiconductors is a robust, versatile, and reliable component that is an excellent choice for designers and engineers looking to enhance the performance of their digital systems while maintaining energy efficiency and environmental responsibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.9932
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess