EN
  • EN
  • DE
  • IT

1N5817WB

Part No 1N5817WB
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1139313-1N5817WB
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5817WB CAD Model

Description

STMicroelectronics 1N5817WB Schottky Diode

The 1N5817WB from STMicroelectronics is a highly efficient, low voltage Schottky diode, designed for a multitude of applications that require fast switching and low power loss. This diode is a workhorse component in power management tasks, often found in high-frequency inverters, freewheeling diodes, and polarity protection applications. Its compact surface-mount package makes it suitable for high-density circuit board designs where space is at a premium.

Key Features

  • Low Forward Voltage Drop: The 1N5817WB provides a very low forward voltage drop, typically around 0.45V at 1A, which results in reduced power dissipation and improved efficiency.
  • High Current Capability: This diode is capable of conducting up to 1 ampere of continuous forward current, making it suitable for a range of power applications.
  • Fast Switching Speed: With its Schottky barrier design, the 1N5817WB offers exceptionally fast switching speeds, which is essential for high-frequency operations.
  • Low Leakage Current: The diode has a low reverse leakage current, which helps in maintaining efficiency and reducing standby power losses.
  • Robust Construction: Encased in a DO-213AB package, the 1N5817WB is designed for rugged performance and is capable of withstanding high levels of stress in electronic circuits.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in power applications
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

The 1N5817WB Schottky diode is a testament to STMicroelectronics' commitment to providing components that blend performance with practicality. Its characteristics make it an excellent choice for designers who require a reliable diode that supports efficient power conversion and management in both industrial and consumer electronic products. With its ability to handle high currents and its fast switching capabilities, the 1N5817WB is a versatile component that enhances the performance of a wide array of power applications.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Conexant Systems
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess